Infineon Technologies AG Single IGBTs IKD06N60RAATMA1

Description
IGBT Trench Field Stop 600V 12A 100W Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 12A 100W Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IKD06N60RAATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 12A 100W Surface Mount PG-TO252-3

IGBT Trench Field Stop 600V 12A 100W Surface Mount PG-TO252-3

Buy Now Datasheet
Singapore, Singapore
600V 12A TO252 IGBT Transistor
279-IKD06N60RAATMA1
600V 12A TO252 IGBT Transistor 279-IKD06N60RAATMA1
IGBT TRENCH/FS 600V 12A TO252-3 Product overview: IKD06N60RAATMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 12A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKD06N60RAATMA1 can be used for catalog matching and distributor lookup.

IGBT TRENCH/FS 600V 12A TO252-3 Product overview: IKD06N60RAATMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 12A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKD06N60RAATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 972723-IKD06N60RAATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
972723-IKD06N60RAATMA1
Discrete Semiconductor Products - Transistors - IGBTs - Single 972723-IKD06N60RAATMA1
Win Source Part Number: 972723-IKD06N60RAATM A1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 100 W Reverse Recovery Time (trr): 68 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 12 A Current - Collector Pulsed (Icm): 18 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 6A Switching Energy: 110µJ (on), 220µJ (off) Input Type: Standard Gate Charge: 48 nC Td (on/off) @ 25°C: 12ns/127ns Test Condition: 400V, 6A, 23Ohm, 15V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000729342,2156-IKD 06N60RAATMA1,IKD06N6 0RAATMA1TR,IKD06N60R AATMA1CT,IKD06N60RAA TMA1DKR,IFEINFIKD06N 60RAATMA1 Product Status: Obsolete

Win Source Part Number: 972723-IKD06N60RAATMA1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: TrenchStop™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 100 W
Reverse Recovery Time (trr): 68 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 12 A
Current - Collector Pulsed (Icm): 18 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 6A
Switching Energy: 110µJ (on), 220µJ (off)
Input Type: Standard
Gate Charge: 48 nC
Td (on/off) @ 25°C: 12ns/127ns
Test Condition: 400V, 6A, 23Ohm, 15V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000729342,2156-IKD06N60RAATMA1,IKD06N60RAATMA1TR,IKD06N60RAATMA1CT,IKD06N60RAATMA1DKR,IFEINFIKD06N60RAATMA1
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IKD06N60RAATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IKD06N60RAATMA1
Discrete Semiconductor Products - Transistors - IGBTs IKD06N60RAATMA1
IGBT TRENCH/FS 600V 12A TO252-3

IGBT TRENCH/FS 600V 12A TO252-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IKD06N60RAATMA1TR-ND 279-IKD06N60RAATMA1 972723-IKD06N60RAATMA1 IKD06N60RAATMA1
Product Name Single IGBTs 600V 12A TO252 IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data