Infineon Technologies AG Discrete Semiconductor Products - Transistors - IGBTs - Single IKW50N60TFKSA1

Description
IKW50N60 - Discrete IGBT with Anti-Parallel Diode
Request a Quote Datasheet
Description
IKW50N60 - Discrete IGBT with Anti-Parallel Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IKW50N60TFKSA1 - Rochester Electronics
Newburyport, MA, United States
IKW50N60 - Discrete IGBT with Anti-Parallel Diode

IKW50N60 - Discrete IGBT with Anti-Parallel Diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1004836-IKW50N60TFKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1004836-IKW50N60TFKSA1
Discrete Semiconductor Products - Transistors - IGBTs - Single 1004836-IKW50N60TFKSA1
Win Source Part Number: 1004836-IKW50N60TFKS A1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop® Package: Tube Standard Package: 30 Power - Max: 333 W Reverse Recovery Time (trr): 143 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 150 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 50A Switching Energy: 2.6mJ Input Type: Standard Gate Charge: 310 nC Td (on/off) @ 25°C: 26ns/299ns Test Condition: 400V, 50A, 7Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-1 Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000054888,2156-IKW 50N60TFKSA1,INFINFIK W50N60TFKSA1,IKW50N6 0T,IKW50N60T-ND Base Product Number: IKW50N60

Win Source Part Number: 1004836-IKW50N60TFKSA1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: TrenchStop®
Package: Tube
Standard Package: 30
Power - Max: 333 W
Reverse Recovery Time (trr): 143 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 150 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 50A
Switching Energy: 2.6mJ
Input Type: Standard
Gate Charge: 310 nC
Td (on/off) @ 25°C: 26ns/299ns
Test Condition: 400V, 50A, 7Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3-1
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000054888,2156-IKW50N60TFKSA1,INFINFIKW50N60TFKSA1,IKW50N60T,IKW50N60T-ND
Base Product Number: IKW50N60

Buy Now Datasheet
Singapore, Singapore
600V 80A IGBT Transistor
279-IKW50N60TFKSA1
600V 80A IGBT Transistor 279-IKW50N60TFKSA1
IGBT TRENCH/FS 600V 80A TO247-3 Product overview: IKW50N60TFKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW50N60TFKSA1 can be used for catalog matching and distributor lookup.

IGBT TRENCH/FS 600V 80A TO247-3 Product overview: IKW50N60TFKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW50N60TFKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IKW50N60TFKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IKW50N60TFKSA1-ND
Single IGBTs IKW50N60TFKSA1-ND
IGBT Trench Field Stop 600V 80A 333W Through Hole PG-TO247-3-1

IGBT Trench Field Stop 600V 80A 333W Through Hole PG-TO247-3-1

Buy Now Datasheet
Igbt, N, 600V, 50A, To-247; Continuous Collector Current Infineon - 61M6736 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, N, 600V, 50A, To-247; Continuous Collector Current Infineon
61M6736
Igbt, N, 600V, 50A, To-247; Continuous Collector Current Infineon 61M6736
IGBT, N, 600V, 50A, TO-247; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:2V; Power Dissipation:333W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C; Product Range:- RoHS Compliant: Yes

IGBT, N, 600V, 50A, TO-247; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:2V; Power Dissipation:333W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IKW50N60TFKSA1
IGBT Transistors IKW50N60TFKSA1
IGBT Transistors LOW LOSS DuoPack 600V 50A

IGBT Transistors LOW LOSS DuoPack 600V 50A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IKW50N60TFKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IKW50N60TFKSA1
Discrete Semiconductor Products - Transistors - IGBTs IKW50N60TFKSA1
IGBT TRENCH/FS 600V 80A TO247-3

IGBT TRENCH/FS 600V 80A TO247-3

Supplier's Site
Single IGBTs - IKW50N60TFKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IKW50N60TFKSA1
Single IGBTs IKW50N60TFKSA1
IGBT TRENCH/FS 600V 80A TO247-3

IGBT TRENCH/FS 600V 80A TO247-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IKW50N60TFKSA1 1004836-IKW50N60TFKSA1 279-IKW50N60TFKSA1 IKW50N60TFKSA1-ND 61M6736 IKW50N60TFKSA1 IKW50N60TFKSA1 IKW50N60TFKSA1
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single 600V 80A IGBT Transistor Single IGBTs Igbt, N, 600V, 50A, To-247; Continuous Collector Current Infineon IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
Package Type TO-247; TO-247-3 SOT3 Tube TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Packing Method Tube; Tube Tube Tube Tube; Tube
VCES 600 volts
Unlock Full Specs
to access all available technical data