To further enhance the best-in-class performance of the TRENCHSTOP™ 5 IGBT technology, Infineon offers the technology in a high power package with an extra Kelvin emitter pin. The TO-247 4pin provides ultra-low inductance to the gate-emitter control loop and brings TRENCHSTOP™ 5 IGBT to the next level of best in class switching performance. The standard TO-247 package body has been taken and an extra, 4th pin, has been added to enable the Kelvin emitter configuration.
Summary of Features
Extremely low control inductance loop
Emitter pin for driver feedback
Same creepage distance of collector emitter as standard TO-247 package
20% reduction in total switching losses compared to TO-247 package using same technology
Benefits
System efficiency improvement compared to standard TO-247
Benefit increase at high current conditions
IGBTs operates under lower junction temperature
Much less power dissipation under overcurrent conditions
Potential Applications
Uninterruptible power supply
Datacenters
Telecom Rectifiers
Photovoltaic Inverters
Server
To further enhance the best-in-class performance of the TRENCHSTOP™ 5 IGBT technology, Infineon offers the technology in a high power package with an extra Kelvin emitter pin. The TO-247 4pin provides ultra-low inductance to the gate-emitter control loop and brings TRENCHSTOP™ 5 IGBT to the next level of best in class switching performance. The standard TO-247 package body has been taken and an extra, 4th pin, has been added to enable the Kelvin emitter configuration.
Summary of Features
- Extremely low control inductance loop
- Emitter pin for driver feedback
- Same creepage distance of collector emitter as standard TO-247 package
- 20% reduction in total switching losses compared to TO-247 package using same technology
Benefits
- System efficiency improvement compared to standard TO-247
- Benefit increase at high current conditions
- IGBTs operates under lower junction temperature
- Much less power dissipation under overcurrent conditions
Potential Applications
- Uninterruptible power supply
- Datacenters
- Telecom Rectifiers
- Photovoltaic Inverters
- Server