Infineon Technologies AG IGBTs - Single - IHW30N60TFKSA1 IHW30N60TFKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045256-IHW30N60TFKS A1 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 167nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 187W Pulsed Collector Current: 90A Collector-emitter saturation voltage(Max): 2V @ 15V, 30A Total Switching Energy(Ets): 770μJ Turn-on and Turn-off delay time: 23ns/254ns Testing Conditions: 400V, 30A, 10.6 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045256-IHW30N60TFKS A1 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 167nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 187W Pulsed Collector Current: 90A Collector-emitter saturation voltage(Max): 2V @ 15V, 30A Total Switching Energy(Ets): 770μJ Turn-on and Turn-off delay time: 23ns/254ns Testing Conditions: 400V, 30A, 10.6 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IHW30N60TFKSA1 - 1045256-IHW30N60TFKSA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IHW30N60TFKSA1
1045256-IHW30N60TFKSA1
IGBTs - Single - IHW30N60TFKSA1 1045256-IHW30N60TFKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045256-IHW30N60TFKS A1 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 167nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 187W Pulsed Collector Current: 90A Collector-emitter saturation voltage(Max): 2V @ 15V, 30A Total Switching Energy(Ets): 770μJ Turn-on and Turn-off delay time: 23ns/254ns Testing Conditions: 400V, 30A, 10.6 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1045256-IHW30N60TFKSA1
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 167nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 187W
Pulsed Collector Current: 90A
Collector-emitter saturation voltage(Max): 2V @ 15V, 30A
Total Switching Energy(Ets): 770μJ
Turn-on and Turn-off delay time: 23ns/254ns
Testing Conditions: 400V, 30A, 10.6 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single IGBTs - IHW30N60TFKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IHW30N60TFKSA1-ND
Single IGBTs IHW30N60TFKSA1-ND
IGBT Trench Field Stop 600V 60A 187W Through Hole PG-TO247-3-1

IGBT Trench Field Stop 600V 60A 187W Through Hole PG-TO247-3-1

Buy Now Datasheet
Singapore, Singapore
600V 60A 187W IGBT Transistor
279-IHW30N60TFKSA1
600V 60A 187W IGBT Transistor 279-IHW30N60TFKSA1
IGBT 600V 60A 187W TO247-3 Product overview: IHW30N60TFKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 187W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 187W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IHW30N60TFKSA1 can be used for catalog matching and distributor lookup.

IGBT 600V 60A 187W TO247-3 Product overview: IHW30N60TFKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 187W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 187W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IHW30N60TFKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IHW30N60TFKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IHW30N60TFKSA1
Discrete Semiconductor Products - Transistors - IGBTs IHW30N60TFKSA1
IGBT 600V 60A 187W TO247-3

IGBT 600V 60A 187W TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1045256-IHW30N60TFKSA1 IHW30N60TFKSA1-ND 279-IHW30N60TFKSA1 IHW30N60TFKSA1
Product Name IGBTs - Single - IHW30N60TFKSA1 Single IGBTs 600V 60A 187W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 2 volts
PD 187000 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data