Microchip Technology, Inc. Clock and Timing IC SY100S834ZG-TR

Description
Product overview: SY100S834ZG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S834ZG-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: SY100S834ZG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S834ZG-TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY100S834ZG-TR is a low skew clock generation chip designed for applications requiring precise clock alignment. It features internal dividers that are synchronous, ensuring that output edges are aligned. The device can accept differential or single-ended ECL inputs, and it also supports PECL input signals when powered with positive supplies. A unique aspect of this chip is its Function Select (FSEL) input, which allows it to operate in two modes: as a divide by 2, 4, and 8 clock generator when FSEL is LOW, or as a divide by 1, 2, and 4 clock generator when FSEL is HIGH, effectively doubling the clock frequency. The SY100S834ZG-TR operates at power supply options of 3.3V or 5V, with a maximum output-to-output skew of 50ps. It includes features such as synchronous enable/disable, a master reset for synchronization, and internal pulldown resistors. The device is housed in a 16-pin SOIC package, making it suitable for various applications where space and performance are critical.

Datasheet Summary
Powered by GS/AI

The SY100S834ZG-TR is a low skew clock generation chip designed for applications requiring precise clock alignment. It features internal dividers that are synchronous, ensuring that output edges are aligned. The device can accept differential or single-ended ECL inputs, and it also supports PECL input signals when powered with positive supplies. A unique aspect of this chip is its Function Select (FSEL) input, which allows it to operate in two modes: as a divide by 2, 4, and 8 clock generator when FSEL is LOW, or as a divide by 1, 2, and 4 clock generator when FSEL is HIGH, effectively doubling the clock frequency. The SY100S834ZG-TR operates at power supply options of 3.3V or 5V, with a maximum output-to-output skew of 50ps. It includes features such as synchronous enable/disable, a master reset for synchronization, and internal pulldown resistors. The device is housed in a 16-pin SOIC package, making it suitable for various applications where space and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-SY100S834ZG-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SY100S834ZG-TR
Clock and Timing IC 728-SY100S834ZG-TR
Product overview: SY100S834ZG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S834ZG-TR can be used for catalog matching and distributor lookup.

Product overview: SY100S834ZG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S834ZG-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1269711-SY100S834ZG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269711-SY100S834ZG-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269711-SY100S834ZG-TR
Win Source Part Number: 1269711-SY100S834ZG- TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Clock Generator Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: ECL, PECL Output: Clock PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 4.2V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S834ZG TR,SY100S834ZG TR,SY100S834ZGTR,SY1 00S834ZGTR Base Product Number: SY100S834 Product Status: Obsolete

Win Source Part Number: 1269711-SY100S834ZG-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Type: Clock Generator
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: ECL, PECL
Output: Clock
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100S834ZG TR,SY100S834ZG TR,SY100S834ZGTR,SY100S834ZGTR
Base Product Number: SY100S834
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S834ZG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY100S834ZG-TR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY100S834ZG-TR
IC CLOCK GEN 3.3/5V 16-SOIC

IC CLOCK GEN 3.3/5V 16-SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SY100S834ZG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SY100S834ZG-TR
Clock Generators, PLLs, Frequency Synthesizers SY100S834ZG-TR
Clock Generator IC 1 16-SOIC (0.154", 3.90mm Width)

Clock Generator IC 1 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-SY100S834ZG-TR 1269711-SY100S834ZG-TR SY100S834ZG-TR SY100S834ZG-TR
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface Clock Clock Clock
Package Type Tape & Reel (TR) Surface Mount; 16-SOIC (0.154", 3.90mm Width) Surface Mount; Surface Mount Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.2 to 5.5 volts 4.2 to 5.5 volts 4.2 to 5.5 volts
Unlock Full Specs
to access all available technical data