The SY89230UMG-TR is a precision clock divider IC capable of operating at frequencies up to 3.2GHz, providing v?3 and v?5 LVPECL outputs. It features a low jitter design with less than 1ps RMS random jitter and total jitter specifications of less than 10ps peak-to-peak. The device accepts differential inputs as small as 100mV without requiring external termination, thanks to its unique internal termination architecture. It operates on a supply voltage of either 2.5V ±5% or 3.3V ±10% and is rated for an industrial temperature range of -40°C to +85°C. The SY89230UMG-TR is housed in a compact 16-pin QFN package, making it suitable for applications in LAN/WAN, enterprise servers, and test and measurement equipment.
Clock Divider IC 3.2GHz 1 16-UFQFN Exposed Pad, 16-MLF®
Clock Divider IC 3.2GHz 1 16-UFQFN Exposed Pad, 16-MLF®
Clock Divider IC 3.2GHz 1 16-UFQFN Exposed Pad, 16-MLF®
IC CLOCK DIVIDER 16QFN Product overview: SY89230UMG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89230UMG-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 898704-SY89230UMG-TR
Series: Precision Edge®
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Divider IC 3.2GHz 1 16-UFQFN Exposed Pad, 16-MLF®
Package: 16-UFQFN Exposed Pad, 16-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: SY89230
Categories: Integrated Circuits (ICs)
Case / Package: 16-MLF® (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY89230UMG TR, SY89230UMG TR-ND
IC CLOCK DIVIDER LVPECL 16-MLF
IC CLOCK DIVIDER 16QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 150-SY89230UMG-TRDKR-ND | 728-SY89230UMG-TR | 898704-SY89230UMG-TR | SY89230UMG-TR | SY89230UMG-TR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89230UMG-TR | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Divider; Clock Generator | |
| Bus Interface | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | ||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; 16-MLF® (3x3) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts |