Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S834LZG-TR SY100S834LZG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795901-SY100S834LZG- TR Series: Precision Edge Packaging: Reel package Type: Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.8 V Input: ECL, PECL Output: Clock PLL: No Divider/Multiplier: Yes/No Family Name: SY100S834 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SY100S834LZG; Introduction Date: September 01, 1999 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795901-SY100S834LZG- TR Series: Precision Edge Packaging: Reel package Type: Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.8 V Input: ECL, PECL Output: Clock PLL: No Divider/Multiplier: Yes/No Family Name: SY100S834 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SY100S834LZG; Introduction Date: September 01, 1999 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S834LZG-TR - 795901-SY100S834LZG-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S834LZG-TR
795901-SY100S834LZG-TR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S834LZG-TR 795901-SY100S834LZG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795901-SY100S834LZG- TR Series: Precision Edge Packaging: Reel package Type: Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.8 V Input: ECL, PECL Output: Clock PLL: No Divider/Multiplier: Yes/No Family Name: SY100S834 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SY100S834LZG; Introduction Date: September 01, 1999 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 795901-SY100S834LZG-TR
Series: Precision Edge
Packaging: Reel package
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.8 V
Input: ECL, PECL
Output: Clock
PLL: No
Divider/Multiplier: Yes/No
Family Name: SY100S834
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SY100S834LZG;
Introduction Date: September 01, 1999
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SY100S834LZG-TR - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100S Series, 3 True Output(s), 0 Inverted Output(s), ECL, PDSO16

Low Skew Clock Driver, 100S Series, 3 True Output(s), 0 Inverted Output(s), ECL, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
Clock and Timing IC
728-SY100S834LZG-TR
Clock and Timing IC 728-SY100S834LZG-TR
IC CLOCK GENERATOR 16SOIC Product overview: SY100S834LZG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S834LZG-TR can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 16SOIC Product overview: SY100S834LZG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S834LZG-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 150-SY100S834LZG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
150-SY100S834LZG-TR-ND
Clock Generators, PLLs, Frequency Synthesizers 150-SY100S834LZG-TR-ND
"Clock Generator IC 1 16-SOIC (0.154"", 3.90mm Width)"

"Clock Generator IC 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 150-SY100S834LZG-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
150-SY100S834LZG-TRDKR-ND
Clock Generators, PLLs, Frequency Synthesizers 150-SY100S834LZG-TRDKR-ND
IC CLOCK GENERATOR 16SOIC

IC CLOCK GENERATOR 16SOIC

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 150-SY100S834LZG-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
150-SY100S834LZG-TRCT-ND
Clock Generators, PLLs, Frequency Synthesizers 150-SY100S834LZG-TRCT-ND
IC CLOCK GENERATOR 16SOIC

IC CLOCK GENERATOR 16SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S834LZG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SY100S834LZG-TR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SY100S834LZG-TR
IC CLOCK GENERATOR 16SOIC

IC CLOCK GENERATOR 16SOIC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - SY100S834LZG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SY100S834LZG-TR
Clock Generators, PLLs, Frequency Synthesizers SY100S834LZG-TR
Clock Generator IC 1 16-SOIC (0.154", 3.90mm Width)

Clock Generator IC 1 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S834LZG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY100S834LZG-TR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY100S834LZG-TR
IC CLOCK GEN 3.3/5V 16-SOIC

IC CLOCK GEN 3.3/5V 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 795901-SY100S834LZG-TR SY100S834LZG-TR 728-SY100S834LZG-TR 150-SY100S834LZG-TR-ND SY100S834LZG-TR SY100S834LZG-TR SY100S834LZG-TR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S834LZG-TR Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Driver Clock Generator No; Clock Generator Clock Generator Clock Generator
Bus Interface Clock ECL Clock Clock 1 Clock
Package Type Surface Mount SOIC Tape & Reel (TR) Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419ZXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details