IC SYNTHESIZER DATA-CLOCK Product overview: SY58052AUMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY58052AUMG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1016539-SY58052AUMG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Package: Tube
Frequency - Max: 10.7GHz
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Input: CML, PECL, Data
Output: CML
PLL: No
Divider/Multiplier: No/No
Voltage - Supply: 2.375V ~ 3.63V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-4858
Base Product Number: SY58052
IC 10.7GHz 1 16-VFQFN Exposed Pad
IC SYNTHESIZER DATA-CLOCK
IC SYNTHESIZER DATA-CLOCK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SY58052AUMG | 1016539-SY58052AUMG | 576-4858-ND | SY58052AUMG | SY58052AUMG |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML | CML | CML | 1 | |
| Package Type | Tube | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.63 volts | 2.38 to 3.63 volts | 2.38 to 3.63 volts | ||
| Frequency | 10700 MHz | 10700 MHz | 10700 MHz | 10700 MHz |