Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89535LHZ

Description
Win Source Part Number: 1269690-SY89535LHZ Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Clock/Frequency Synthesizer Package: Tray Frequency - Max: 500MHz Number of Circuits: 1 Standard Package: 160 Mounting: SMD (SMT) Input: CMOS, HSTL, LVDS, LVPECL, LVTTL, SSTL Output: LVDS, LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY89535 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1269690-SY89535LHZ Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Clock/Frequency Synthesizer Package: Tray Frequency - Max: 500MHz Number of Circuits: 1 Standard Package: 160 Mounting: SMD (SMT) Input: CMOS, HSTL, LVDS, LVPECL, LVTTL, SSTL Output: LVDS, LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY89535 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269690-SY89535LHZ
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269690-SY89535LHZ
Win Source Part Number: 1269690-SY89535LHZ Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Clock/Frequency Synthesizer Package: Tray Frequency - Max: 500MHz Number of Circuits: 1 Standard Package: 160 Mounting: SMD (SMT) Input: CMOS, HSTL, LVDS, LVPECL, LVTTL, SSTL Output: LVDS, LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY89535 Product Status: Obsolete

Win Source Part Number: 1269690-SY89535LHZ
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Type: Clock/Frequency Synthesizer
Package: Tray
Frequency - Max: 500MHz
Number of Circuits: 1
Standard Package: 160
Mounting: SMD (SMT)
Input: CMOS, HSTL, LVDS, LVPECL, LVTTL, SSTL
Output: LVDS, LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY89535
Product Status: Obsolete

Buy Now Datasheet
Clock and Timing IC - 728-SY89535LHZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SY89535LHZ
Clock and Timing IC 728-SY89535LHZ
Product overview: SY89535LHZ from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89535LHZ can be used for catalog matching and distributor lookup.

Product overview: SY89535LHZ from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89535LHZ can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89535LHZ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89535LHZ
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89535LHZ
IC SYNTHESIZR LVPECL/LVDS 64TQFP

IC SYNTHESIZR LVPECL/LVDS 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1269690-SY89535LHZ 728-SY89535LHZ SY89535LHZ
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface ECL; PECL; LVPECL; LVDS; LVDS, LVPECL LVDS, LVPECL
Package Type Surface Mount; 64-TQFP Exposed Pad Tray Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Clock/Timing - Clock Buffers, Drivers - AD9512UCPZ-EP - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
 - 511NBA50M0000BAG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
3 suppliers