Microchip Technology, Inc. Clock Generators, PLLs, Frequency Synthesizers SY89421VZC-TR

Description
"Phase Lock Loop (PLL) IC 1.12GHz 1 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Phase Lock Loop (PLL) IC 1.12GHz 1 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SY89421VZC-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SY89421VZC-TR-ND
Clock Generators, PLLs, Frequency Synthesizers SY89421VZC-TR-ND
"Phase Lock Loop (PLL) IC 1.12GHz 1 20-SOIC (0.295"", 7.50mm Width)"

"Phase Lock Loop (PLL) IC 1.12GHz 1 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89421VZC-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89421VZC-TR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SY89421VZC-TR
IC PHASE LOCK LOOP 5/3.3V 20SOIC

IC PHASE LOCK LOOP 5/3.3V 20SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89421VZC-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89421VZC-TR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89421VZC-TR
IC PHASE LOCK LOOP 5/3.3V 20SOIC

IC PHASE LOCK LOOP 5/3.3V 20SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SY89421VZC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SY89421VZC-TR
Clock Generators, PLLs, Frequency Synthesizers SY89421VZC-TR
Phase Lock Loop (PLL) IC 1.12GHz 1 20-SOIC (0.295", 7.50mm Width)

Phase Lock Loop (PLL) IC 1.12GHz 1 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number SY89421VZC-TR-ND SY89421VZC-TR SY89421VZC-TR SY89421VZC-TR
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Phase Lock Loop (PLL); Clock Generator Clock Generator
Bus Interface PECL ECL; PECL; PECL ECL; PECL; PECL
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC Surface Mount; Surface Mount Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width)
Supply Voltage 3.13 to 5.25 volts 3.13 to 5.25 volts 3.13 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock/Timing - Real Time Clocks - RV-4162-C7-32.768KHZ-20PPM-TA-QC - 892647-RV-4162-C7-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-SON (3.2x1.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-190 - 916244-CY22381SXI-190 - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details