Ethernet, Fibre Channel, Memory, PCI Express (PCIe) IC 750MHz 1 Output 100-LBGA (11x11)
IC CLK TRANSLATOR 4CH 100LBGA
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | ZL30230GGG-ND | ZL30230GGG |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | LVPECL; LVCMOS | |
| Package Type | Surface Mount; 100-LBGA | Surface Mount; Surface Mount |
| Frequency | 750 MHz | 750 MHz |