Ethernet, SONET/SDH, Wireless Base Stations Synchronizer IC 1.045GHz 3 Output 80-LGA (11x11)
TRIPLE CHANNEL 1588 TIMING CARD
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 150-ZL30773LFG7-ND | ZL30773LFG7 |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | LVPECL; HSTL; HCSL | |
| Package Type | Surface Mount; 80-VFLGA | Surface Mount; Surface Mount |
| Supply Voltage | 1.8 to 3.3 volts |