Microchip Technology, Inc. 3.3V 5V SOIC Clock and Timing IC SY100S838LZI

Description
(÷1, ÷2/3) OR (÷2, ÷4/6) CLOCK GENERATION CHIP | IC CLOCK GEN 3.3V/5V 20-SOIC Product overview: SY100S838LZI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S838LZI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
(÷1, ÷2/3) OR (÷2, ÷4/6) CLOCK GENERATION CHIP | IC CLOCK GEN 3.3V/5V 20-SOIC Product overview: SY100S838LZI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S838LZI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 5V SOIC Clock and Timing IC - 728-SY100S838LZI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V SOIC Clock and Timing IC
728-SY100S838LZI
3.3V 5V SOIC Clock and Timing IC 728-SY100S838LZI
(÷1, ÷2/3) OR (÷2, ÷4/6) CLOCK GENERATION CHIP | IC CLOCK GEN 3.3V/5V 20-SOIC Product overview: SY100S838LZI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S838LZI can be used for catalog matching and distributor lookup.

(÷1, ÷2/3) OR (÷2, ÷4/6) CLOCK GENERATION CHIP | IC CLOCK GEN 3.3V/5V 20-SOIC Product overview: SY100S838LZI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S838LZI can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S838LZI
1262917-SY100S838LZI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S838LZI 1262917-SY100S838LZI
Manufacturer: Microchip Technology Win Source Part Number: 1262917-SY100S838LZI Packaging: Tube Type: Clock Generator Mounting Style: SMD Frequency - Max: 1GHz Input: ECL, PECL Output: Clock PLL: No Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: SY100S838 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.8V

Manufacturer: Microchip Technology
Win Source Part Number: 1262917-SY100S838LZI
Packaging: Tube
Type: Clock Generator
Mounting Style: SMD
Frequency - Max: 1GHz
Input: ECL, PECL
Output: Clock
PLL: No
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: SY100S838
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.8V

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - SY100S838LZI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SY100S838LZI
Clock Generators, PLLs, Frequency Synthesizers SY100S838LZI
Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)

Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S838LZI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY100S838LZI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY100S838LZI
IC CLOCK GEN 3.3V/5V 20-SOIC

IC CLOCK GEN 3.3V/5V 20-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-SY100S838LZI 1262917-SY100S838LZI SY100S838LZI SY100S838LZI
Product Name 3.3V 5V SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S838LZI Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface Clock Clock Clock
Package Type Tube Surface Mount Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) Surface Mount; Surface Mount
Frequency 1000 MHz 1000 MHz 1000 MHz 1000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data