Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89533LHZ TR

Description
Win Source Part Number: 1269701-SY89533LHZ TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Clock/Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 500MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: Crystal Output: LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89533LHZ TR,SY89533LHZTR Base Product Number: SY89533 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1269701-SY89533LHZ TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Clock/Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 500MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: Crystal Output: LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89533LHZ TR,SY89533LHZTR Base Product Number: SY89533 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY89533LHZ TR is a programmable clock synthesizer and driver designed for high-frequency applications, operating at a voltage of 3.3V. It supports output frequencies ranging from 33MHz to 500MHz and features both LVPECL and LVDS output options. This device integrates a PLL-based synthesizer, fanout buffers, and clock generation capabilities into a single 64-pin EPAD-TQFP package, which helps minimize jitter and skew, enhancing overall system performance. The SY89533LHZ TR includes three independently programmable output frequency banks, allowing for flexible configuration in multi-processor and synchronous computing environments. It also supports direct interfacing with a crystal oscillator and features low cycle-to-cycle jitter of less than 50ps. The device is suitable for applications in servers, workstations, and high-performance computing systems.

Datasheet Summary
Powered by GS/AI

The SY89533LHZ TR is a programmable clock synthesizer and driver designed for high-frequency applications, operating at a voltage of 3.3V. It supports output frequencies ranging from 33MHz to 500MHz and features both LVPECL and LVDS output options. This device integrates a PLL-based synthesizer, fanout buffers, and clock generation capabilities into a single 64-pin EPAD-TQFP package, which helps minimize jitter and skew, enhancing overall system performance. The SY89533LHZ TR includes three independently programmable output frequency banks, allowing for flexible configuration in multi-processor and synchronous computing environments. It also supports direct interfacing with a crystal oscillator and features low cycle-to-cycle jitter of less than 50ps. The device is suitable for applications in servers, workstations, and high-performance computing systems.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269701-SY89533LHZ TR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269701-SY89533LHZ TR
Win Source Part Number: 1269701-SY89533LHZ TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Clock/Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 500MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: Crystal Output: LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89533LHZ TR,SY89533LHZTR Base Product Number: SY89533 Product Status: Obsolete

Win Source Part Number: 1269701-SY89533LHZ TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Type: Clock/Frequency Synthesizer
Package: Tape & Reel (TR)
Frequency - Max: 500MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: Crystal
Output: LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89533LHZ TR,SY89533LHZTR
Base Product Number: SY89533
Product Status: Obsolete

Buy Now Datasheet
Clock and Timing IC - 728-SY89533LHZ TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SY89533LHZ TR
Clock and Timing IC 728-SY89533LHZ TR
Product overview: SY89533LHZ TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89533LHZ TR can be used for catalog matching and distributor lookup.

Product overview: SY89533LHZ TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89533LHZ TR can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89533LHZ TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89533LHZ TR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89533LHZ TR
IC SYNTHESIZR LVPECL/LVDS 64TQFP

IC SYNTHESIZR LVPECL/LVDS 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1269701-SY89533LHZ TR 728-SY89533LHZ TR SY89533LHZ TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface ECL; PECL; LVPECL; LVDS; LVDS, LVPECL LVDS, LVPECL
Package Type Surface Mount; 64-TQFP Exposed Pad Tape & Reel (TR) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data