Microchip Technology, Inc. 8kHz/25MHz Clock Multiplier and Jitter Atten ZL30254

Description
The ZL30254 is a high-performance, cost efficient, precision clock multiplier optimized for Ethernet applications that demand low-jitter clock generation. The ZL30254 accepts two input reference clocks both 8kHz or 25MHz and performs clock multiplication with jitter attenuation producing 125MHz or 156.25MHz locked output clocks. Additional Features Two Input Clocks Two CMOS inputs, both 8kHz or 25MHz Inputs continually monitored for frequency accuracy Automatic revertive reference switching Low-Bandwidth DPLL 25Hz bandwidth for jitter attenuation +/- 20ppm tracking range Digital hold on loss of all inputs Clock Multiplier APLL and Output Clocks Easy to configure, encapsulated design requires no external VCXO or loop filter components Two CML outputs, both 125MHz or 156.25MHz Outputs easily interface with CML, LVDS or LVPECL components Output jitter <1 ps RMS (12kHz - 20MHz) General Features Operates from low-cost 49.125MHz fundamental-mode crystal Status output pins indicate selected input clock, holdover, and locked/unlocked states Input clock selection control pin Tiny 5x5mm QFN package
Datasheet
Description
The ZL30254 is a high-performance, cost efficient, precision clock multiplier optimized for Ethernet applications that demand low-jitter clock generation. The ZL30254 accepts two input reference clocks both 8kHz or 25MHz and performs clock multiplication with jitter attenuation producing 125MHz or 156.25MHz locked output clocks. Additional Features Two Input Clocks Two CMOS inputs, both 8kHz or 25MHz Inputs continually monitored for frequency accuracy Automatic revertive reference switching Low-Bandwidth DPLL 25Hz bandwidth for jitter attenuation +/- 20ppm tracking range Digital hold on loss of all inputs Clock Multiplier APLL and Output Clocks Easy to configure, encapsulated design requires no external VCXO or loop filter components Two CML outputs, both 125MHz or 156.25MHz Outputs easily interface with CML, LVDS or LVPECL components Output jitter <1 ps RMS (12kHz - 20MHz) General Features Operates from low-cost 49.125MHz fundamental-mode crystal Status output pins indicate selected input clock, holdover, and locked/unlocked states Input clock selection control pin Tiny 5x5mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8kHz/25MHz Clock Multiplier and Jitter Atten - ZL30254 - Microchip Technology, Inc.
Chandler, AZ, United States
8kHz/25MHz Clock Multiplier and Jitter Atten
ZL30254
8kHz/25MHz Clock Multiplier and Jitter Atten ZL30254
The ZL30254 is a high-performance, cost efficient, precision clock multiplier optimized for Ethernet applications that demand low-jitter clock generation. The ZL30254 accepts two input reference clocks both 8kHz or 25MHz and performs clock multiplication with jitter attenuation producing 125MHz or 156.25MHz locked output clocks. Additional Features Two Input Clocks Two CMOS inputs, both 8kHz or 25MHz Inputs continually monitored for frequency accuracy Automatic revertive reference switching Low-Bandwidth DPLL 25Hz bandwidth for jitter attenuation +/- 20ppm tracking range Digital hold on loss of all inputs Clock Multiplier APLL and Output Clocks Easy to configure, encapsulated design requires no external VCXO or loop filter components Two CML outputs, both 125MHz or 156.25MHz Outputs easily interface with CML, LVDS or LVPECL components Output jitter <1 ps RMS (12kHz - 20MHz) General Features Operates from low-cost 49.125MHz fundamental-mode crystal Status output pins indicate selected input clock, holdover, and locked/unlocked states Input clock selection control pin Tiny 5x5mm QFN package

The ZL30254 is a high-performance, cost efficient, precision clock multiplier optimized for Ethernet applications that demand low-jitter clock generation. The ZL30254 accepts two input reference clocks both 8kHz or 25MHz and performs clock multiplication with jitter attenuation producing 125MHz or 156.25MHz locked output clocks.

Additional Features

  • Two Input Clocks
    • Two CMOS inputs, both 8kHz or 25MHz
    • Inputs continually monitored for frequency accuracy
    • Automatic revertive reference switching
  • Low-Bandwidth DPLL
    • 25Hz bandwidth for jitter attenuation
    • +/- 20ppm tracking range
    • Digital hold on loss of all inputs
  • Clock Multiplier APLL and Output Clocks
    • Easy to configure, encapsulated design requires no external VCXO or loop filter components
    • Two CML outputs, both 125MHz or 156.25MHz
    • Outputs easily interface with CML, LVDS or LVPECL components
    • Output jitter <1 ps RMS (12kHz - 20MHz)
  • General Features
    • Operates from low-cost 49.125MHz fundamental-mode crystal
    • Status output pins indicate selected input clock, holdover, and locked/unlocked states
    • Input clock selection control pin
    • Tiny 5x5mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number ZL30254
Product Name 8kHz/25MHz Clock Multiplier and Jitter Atten
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
SMD 100.0000MHZ Clock and Timing IC - 172-530BB100M000DGR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVDS
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details
2 suppliers
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details