Manufacturer: Microchip Technology
Win Source Part Number: 904269-ZL30252LDG1
Operating Temperature Range: -40°C ~ 85°C
Features: IC 1.035GHz 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: ZL30252
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 150-ZL30252LDG1-CRL,
IC JITTER ATTENUATOR 3I/O 32QFN Product overview: ZL30252LDG1 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ZL30252LDG1 can be used for catalog matching and distributor lookup.
IC 1.035GHz 1 32-VFQFN Exposed Pad
PLL Clock Multiplier/Attenuato
IC JITTER ATTENUATOR 3I/O 32QFN
IC JITTER ATTENUATOR 3I/O 32QFN
IC JITTER ATTENUATOR 3I/O 32QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 904269-ZL30252LDG1 | 728-ZL30252LDG1 | ZL30252LDG1-ND | 536-ZL30252LDG1 | ZL30252LDG1 | ZL30252LDG1 | ZL30252LDG1 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ZL30252LDG1 | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | PLL Clock Multiplier/Attenuator Single 1Hz to 1035MHz 32-Pin QFN Tray | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | ||
| Package Type | Surface Mount; 32-QFN (5x5) | Tray | Surface Mount; 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | CML, CMOS | CMOS; CML | CML, CMOS | CMOS; CML, CMOS |