Microchip Technology, Inc. 3.3V 5V SOIC Clock and Timing IC SY100S838ZCTR

Description
IC CLOCK GEN 3.3V/5V 20-SOIC Product overview: SY100S838ZCTR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S838ZCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GEN 3.3V/5V 20-SOIC Product overview: SY100S838ZCTR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S838ZCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 5V SOIC Clock and Timing IC - 728-SY100S838ZCTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V SOIC Clock and Timing IC
728-SY100S838ZCTR
3.3V 5V SOIC Clock and Timing IC 728-SY100S838ZCTR
IC CLOCK GEN 3.3V/5V 20-SOIC Product overview: SY100S838ZCTR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S838ZCTR can be used for catalog matching and distributor lookup.

IC CLOCK GEN 3.3V/5V 20-SOIC Product overview: SY100S838ZCTR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S838ZCTR can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S838ZCTR - 052523-SY100S838ZCTR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S838ZCTR
052523-SY100S838ZCTR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S838ZCTR 052523-SY100S838ZCTR
Manufacturer: Microchip Technology Win Source Part Number: 052523-SY100S838ZCTR Packaging: Reel - TR Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: Clock PLL: No Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.2 V to 5.5 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 052523-SY100S838ZCTR
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: Clock
PLL: No
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.2 V to 5.5 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-SY100S838ZCTR 052523-SY100S838ZCTR
Product Name 3.3V 5V SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S838ZCTR
Bus Interface Clock Clock
Package Type Reel - TR Surface Mount; 20-SOIC
Frequency 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data