Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL34LZG SY100EL34LZG

Description
Manufacturer: Microchip Technology Win Source Part Number: 031641-SY100EL34LZG Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: Clock PLL: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 031641-SY100EL34LZG Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: Clock PLL: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL34LZG
031641-SY100EL34LZG
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL34LZG 031641-SY100EL34LZG
Manufacturer: Microchip Technology Win Source Part Number: 031641-SY100EL34LZG Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: Clock PLL: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 031641-SY100EL34LZG
Packaging: Tube/Rail
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: Clock
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-SY100EL34LZG
Clock and Timing IC 728-SY100EL34LZG
IC CLOCK GENERATOR 16SOIC Product overview: SY100EL34LZG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EL34LZG can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 16SOIC Product overview: SY100EL34LZG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EL34LZG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generator, Nsoic-16; Clock Ic Type Microchip - 10AC9195 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, Nsoic-16; Clock Ic Type Microchip
10AC9195
Clock Generator, Nsoic-16; Clock Ic Type Microchip 10AC9195
CLOCK GENERATOR, NSOIC-16; Clock IC Type:Clock Generator; Frequency:-; No. of Outputs:3Outputs; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; Clock IC Case Style:NSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CLOCK GENERATOR, NSOIC-16; Clock IC Type:Clock Generator; Frequency:-; No. of Outputs:3Outputs; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; Clock IC Case Style:NSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SY100EL34LZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SY100EL34LZG
Clock Generators, PLLs, Frequency Synthesizers SY100EL34LZG
Clock Generator IC 1 16-SOIC (0.154", 3.90mm Width)

Clock Generator IC 1 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL34LZG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY100EL34LZG
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY100EL34LZG
IC CLK GEN /2/4/8 3.3/5V 16-SOIC

IC CLK GEN /2/4/8 3.3/5V 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL34LZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SY100EL34LZG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SY100EL34LZG
IC CLOCK GENERATOR 16SOIC

IC CLOCK GENERATOR 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 031641-SY100EL34LZG 728-SY100EL34LZG 10AC9195 SY100EL34LZG SY100EL34LZG SY100EL34LZG
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL34LZG Clock and Timing IC Clock Generator, Nsoic-16; Clock Ic Type Microchip Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator; Real Time Clock; Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator
Bus Interface Clock Clock Clock Clock
Package Type Surface Mount; 16-SOIC Tube NSOIC Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount SOIC
Unlock Full Specs
to access all available technical data