IC JITTER ATTENUATOR 3I/O 32QFN Product overview: ZL30253LDF1 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ZL30253LDF1 can be used for catalog matching and distributor lookup.
IC JITTER ATTENUATOR 3I/O 32QFN
IC JITTER ATTENUATOR 3I/O 32QFN
IC 1.035GHz 1 32-VFQFN Exposed Pad
Manufacturer: Microchip Technology
Win Source Part Number: 846191-ZL30253LDF1
Features: IC 1
Package: Reel - TR
Family Name: ZL30253
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC JITTER ATTENUATOR 3I/O 32QFN
IC JITTER ATTENUATOR 3I/O 32QFN
Programmable PLL Clock Multiplier/Attenuato
IC JITTER ATTENUATOR 3I/O 32QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 728-ZL30253LDF1 | 150-ZL30253LDF1DKR-ND | 846191-ZL30253LDF1 | ZL30253LDF1 | ZL30253LDF1 | 536-ZL30253LDF1 | ZL30253LDF1 |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ZL30253LDF1 | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Programmable PLL Clock Multiplier/Attenuator Single 14Hz to 500Hz 32-Pin QFN T/R | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, CMOS | CMOS; CML | CMOS; CML, CMOS | CML, CMOS | |||
| Package Type | Tape & Reel (TR) | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | ||
| Frequency | 1035 MHz | 1035 MHz | 1035 MHz | 1035 MHz | 1035 MHz | 1035 MHz |