Ethernet, SONET/SDH, ATM applications Clock and Data Recovery (CDR), Multiplexer IC 208Mbps 1 Output 28-SOIC
IC CLK DATA REC SDH 208MBPS
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SY87700ALZG-TR-ND | SY87700ALZG-TR |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | PECL | |
| Package Type | Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)" | Surface Mount; Surface Mount |