Frequency Synthesizer IC 950MHz 1 28-LCC (J-Lead)
IC FREQ SYNTH 28PLCC Product overview: SY89430VJZ-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89430VJZ-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1269696-SY89430VJZ-T
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Type: Frequency Synthesizer
Package: Tape & Reel (TR)
Frequency - Max: 950MHz
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Input: Crystal
Output: PECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 5.25V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89430VJZ TR,SY89430VJZ TR,SY89430VJZTR,SY89
Base Product Number: SY89430
Product Status: Obsolete
IC SYNTHESIZER FREQ PROGR 28PLCC
IC SYNTHESIZER FREQ PROGR 28PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SY89430VJZ-TR-ND | 728-SY89430VJZ-TR | 1269696-SY89430VJZ-TR | SY89430VJZ-TR | SY89430VJZ-TR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Frequency Synthesizer; Clock Generator | Clock Generator | |
| Bus Interface | PECL | PECL | ECL; PECL; PECL | ECL; PECL; PECL | |
| Package Type | Surface Mount; 28-LCC (J-Lead) | Tape & Reel (TR) | Surface Mount; 28-LCC (J-Lead) | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts |