IC CLK/FREQ SYNTH 32TQFP Product overview: SY89529LTH TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89529LTH TR can be used for catalog matching and distributor lookup.
Clock/Frequency Synthesizer IC 200MHz 1 32-TQFP
Win Source Part Number: 1269698-SY89529LTH TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Type: Clock/Frequency Synthesizer
Package: Tape & Reel (TR)
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89529LTH TR,SY89529LTHTR
Base Product Number: SY89529
Product Status: Obsolete
IC SYNTHESIZER CLK 200MHZ 32TQFP
IC SYNTHESIZER CLK 200MHZ 32TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SY89529LTH TR | SY89529LTHTR-ND | 1269698-SY89529LTH TR | SY89529LTH TR | SY89529LTH TR |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Tape & Reel (TR) | Surface Mount; 32-TQFP | Surface Mount; 32-TQFP | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |