Manufacturer: Microchip Technology
Win Source Part Number: 898707-SY89313VMI-TR
Series: Precision Edge®
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Generator IC 4GHz 1 8-VFDFN Exposed Pad, 8-MLF®
Package: Reel - TR
Package: 8-VFDFN Exposed Pad, 8-MLF®
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SY89313
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLF® (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY89313VMI TR, SY89313VMI TR-ND, SY89313VMITR, SY89313VMITR-ND
IC CLOCK GENERATOR 8MLF Product overview: SY89313VMI-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89313VMI-TR can be used for catalog matching and distributor lookup.
Clock Generator IC 4GHz 1 8-VFDFN Exposed Pad, 8-MLF®
IC CLOCK GEN /4 3.3V/5V 8-MLF
Clock Generator IC 4GHz 1 8-VFDFN Exposed Pad, 8-MLF®
IC CLOCK GEN /4 3.3V/5V 8-MLF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 898707-SY89313VMI-TR | 728-SY89313VMI-TR | SY89313VMI-TR-ND | SY89313VMI-TR | SY89313VMI-TR | SY89313VMI-TR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89313VMI-TR | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 8-MLF® (2x2) | Tape & Reel (TR) | Surface Mount; 8-VFDFN Exposed Pad, 8-MLF® | Surface Mount; 8-VFDFN Exposed Pad, 8-MLF® | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | ECL, PECL | ECL; PECL | ECL; PECL; ECL, PECL | ECL; PECL; ECL, PECL |