Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel (TR)
Product Status: Active
Type: Clock Multiplier, Frequency Synthesizer
Input: CMOS, Crystal
Output: CMOS, HCSL, HSTL, LVDS, LVPECL
Frequency - Max: 1.045GHz
Divider/Multiplier: Yes/No
IC CLOCK MULTIPLIER 56QFN Product overview: ZL30261LDF1 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ZL30261LDF1 can be used for catalog matching and distributor lookup.
IC CLOCK MULTI/FREQ SYNTH 56QFN
IC CLOCK MULTIPLIER 56QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-ZL30261LDF1 | ZL30261LDF1 | ZL30261LDF1 | |
| Product Name | Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes with Bypass; Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; HSTL; LVDS; CMOS, HCSL, HSTL, LVDS, LVPECL | CMOS, HCSL, HSTL, LVDS, LVPECL | 1 | |
| Frequency | 1045 MHz | 1045 MHz | 1045 MHz | |
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount |