Microchip Technology, Inc. Clock and Timing IC SY89533LHC

Description
IC SYNTHESIZR LVPECL/LVDS 64TQFP Product overview: SY89533LHC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89533LHC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SYNTHESIZR LVPECL/LVDS 64TQFP Product overview: SY89533LHC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89533LHC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-SY89533LHC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SY89533LHC
Clock and Timing IC 728-SY89533LHC
IC SYNTHESIZR LVPECL/LVDS 64TQFP Product overview: SY89533LHC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89533LHC can be used for catalog matching and distributor lookup.

IC SYNTHESIZR LVPECL/LVDS 64TQFP Product overview: SY89533LHC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89533LHC can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89533LHC
935786-SY89533LHC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89533LHC 935786-SY89533LHC
Manufacturer: Microchip Technology Win Source Part Number: 935786-SY89533LHC Series: Precision Edge® Operating Temperature Range: 0°C ~ 85°C Features: Clock/Frequency Synthesizer IC 500MHz 1 64-TQFP Exposed Pad Package: Tray Package: 64-TQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SY89533 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP-EP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 935786-SY89533LHC
Series: Precision Edge®
Operating Temperature Range: 0°C ~ 85°C
Features: Clock/Frequency Synthesizer IC 500MHz 1 64-TQFP Exposed Pad
Package: Tray
Package: 64-TQFP Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SY89533
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP-EP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89533LHC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89533LHC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89533LHC
IC SYNTHESIZR LVPECL/LVDS 64TQFP

IC SYNTHESIZR LVPECL/LVDS 64TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-SY89533LHC 935786-SY89533LHC SY89533LHC
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89533LHC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type 64-TQFP Exposed Pad Surface Mount; 64-TQFP-EP (10x10) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data