Microchip Technology, Inc. Clock and Timing IC SY89229UMG-TR

Description
IC CLOCK DIVIDER 16QFN Product overview: SY89229UMG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89229UMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK DIVIDER 16QFN Product overview: SY89229UMG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89229UMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-SY89229UMG-TR
Clock and Timing IC 728-SY89229UMG-TR
IC CLOCK DIVIDER 16QFN Product overview: SY89229UMG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89229UMG-TR can be used for catalog matching and distributor lookup.

IC CLOCK DIVIDER 16QFN Product overview: SY89229UMG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89229UMG-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269713-SY89229UMG-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269713-SY89229UMG-TR
Win Source Part Number: 1269713-SY89229UMG-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Clock Divider Package: Tape & Reel (TR) Frequency - Max: 1GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: LVDS PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 2.625V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89229UMG TR,SY89229UMG TR Base Product Number: SY89229 Product Status: Obsolete

Win Source Part Number: 1269713-SY89229UMG-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Type: Clock Divider
Package: Tape & Reel (TR)
Frequency - Max: 1GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: LVDS
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89229UMG TR,SY89229UMG TR
Base Product Number: SY89229
Product Status: Obsolete

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89229UMG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89229UMG-TR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SY89229UMG-TR
IC CLOCK DIVIDER 16QFN

IC CLOCK DIVIDER 16QFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89229UMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89229UMG-TR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89229UMG-TR
IC CLK DIVIDER /3/5 LVDS 16MLF

IC CLK DIVIDER /3/5 LVDS 16MLF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-SY89229UMG-TR 1269713-SY89229UMG-TR SY89229UMG-TR SY89229UMG-TR
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVDS LVDS; LVDS LVDS; LVDS
Package Type Tape & Reel (TR) Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts 2.38 to 2.62 volts
Frequency 1000 MHz 1000 MHz 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data