Win Source Part Number: 1269681-SY58052UMI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Type: Clock/Frequency Synthesizer
Package: Tube
Frequency - Max: 10.7GHz
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Input: CML, PECL
Output: CML
PLL: No
Divider/Multiplier: No/No
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-MLF® (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY58052
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC CLK/FREQ SYNTH 16MLF Product overview: SY58052UMI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY58052UMI can be used for catalog matching and distributor lookup.
Clock/Frequency Synthesizer IC 10.7GHz 1 16-UFQFN Exposed Pad, 16-MLF®
IC SYNTHESIZER DATA-CLOCK 16MLF
IC SYNTHESIZER DATA-CLOCK 16MLF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1269681-SY58052UMI | 728-SY58052UMI | SY58052UMI-ND | SY58052UMI | SY58052UMI |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock/Frequency Synthesizer; Clock Generator | Clock Generator | |
| Bus Interface | CML | CML | CML | CML | |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Tube | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount |