Microchip Technology, Inc. Dual-Channel Any-to-Any Clock Generator IC ZL30244

Description
CREATE AND SAMPLE YOUR CUSTOM ZL30244 HERE The ZL30244 is a flexible, high-performance, clock multiplier/generator . From any input clock frequency 9.72MHz to 1250MHz this device can produce frequency-locked output frequencies from less than 1Hz to 1035MHz and as many as 6 differential or 12 CMOS output clock signals. The ZL30244 has output jitter of 160fs RMS (12kHz to 20MHz). Automatic self-configuration from external EEPROM allows clock signals to be available immediately after power-up or reset. Additional Features Two Independent APLL Channels Four Input Clocks Per Channel: One crystal/CMOS input, Two differential/CMOS inputs, One single-ended/CMOS input. Clock selection by pin or register control Any input frequency from 9.72MHz to 1250MHz (9.72MHz to 300MHz for CMOS) Low-Jitter Fractional-N APLL and 3 Outputs Per Channel: Any output frequency from <1Hz to 1035MHz High-resolution fractional frequency conversion with 0ppm error Each output has independent dividers Output jitter as low as 0.16ps RMS (12kHz-20MHz integration band) Outputs are CML or 2xCMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL In 2xCMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz) Per-output supply pin with CMOS output voltages from 1.5V to 3.3V Precise output alignment circuitry and per-output phase adjustment Per-output enable/disable and glitch-less start/stop (stop high or low) Automatic self-configuration at power-up from external EEPROM; up to four configs, pin-selectable SPI or I2C processor Interface Numerically controlled oscillator mode Spread-spectrum modulation mode
Datasheet
Description
CREATE AND SAMPLE YOUR CUSTOM ZL30244 HERE The ZL30244 is a flexible, high-performance, clock multiplier/generator . From any input clock frequency 9.72MHz to 1250MHz this device can produce frequency-locked output frequencies from less than 1Hz to 1035MHz and as many as 6 differential or 12 CMOS output clock signals. The ZL30244 has output jitter of 160fs RMS (12kHz to 20MHz). Automatic self-configuration from external EEPROM allows clock signals to be available immediately after power-up or reset. Additional Features Two Independent APLL Channels Four Input Clocks Per Channel: One crystal/CMOS input, Two differential/CMOS inputs, One single-ended/CMOS input. Clock selection by pin or register control Any input frequency from 9.72MHz to 1250MHz (9.72MHz to 300MHz for CMOS) Low-Jitter Fractional-N APLL and 3 Outputs Per Channel: Any output frequency from <1Hz to 1035MHz High-resolution fractional frequency conversion with 0ppm error Each output has independent dividers Output jitter as low as 0.16ps RMS (12kHz-20MHz integration band) Outputs are CML or 2xCMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL In 2xCMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz) Per-output supply pin with CMOS output voltages from 1.5V to 3.3V Precise output alignment circuitry and per-output phase adjustment Per-output enable/disable and glitch-less start/stop (stop high or low) Automatic self-configuration at power-up from external EEPROM; up to four configs, pin-selectable SPI or I2C processor Interface Numerically controlled oscillator mode Spread-spectrum modulation mode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Channel Any-to-Any Clock Generator IC - ZL30244 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual-Channel Any-to-Any Clock Generator IC
ZL30244
Dual-Channel Any-to-Any Clock Generator IC ZL30244
CREATE AND SAMPLE YOUR CUSTOM ZL30244 HERE The ZL30244 is a flexible, high-performance, clock multiplier/generator . From any input clock frequency 9.72MHz to 1250MHz this device can produce frequency-locked output frequencies from less than 1Hz to 1035MHz and as many as 6 differential or 12 CMOS output clock signals. The ZL30244 has output jitter of 160fs RMS (12kHz to 20MHz). Automatic self-configuration from external EEPROM allows clock signals to be available immediately after power-up or reset. Additional Features Two Independent APLL Channels Four Input Clocks Per Channel: One crystal/CMOS input, Two differential/CMOS inputs, One single-ended/CMOS input. Clock selection by pin or register control Any input frequency from 9.72MHz to 1250MHz (9.72MHz to 300MHz for CMOS) Low-Jitter Fractional-N APLL and 3 Outputs Per Channel: Any output frequency from <1Hz to 1035MHz High-resolution fractional frequency conversion with 0ppm error Each output has independent dividers Output jitter as low as 0.16ps RMS (12kHz-20MHz integration band) Outputs are CML or 2xCMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL In 2xCMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz) Per-output supply pin with CMOS output voltages from 1.5V to 3.3V Precise output alignment circuitry and per-output phase adjustment Per-output enable/disable and glitch-less start/stop (stop high or low) Automatic self-configuration at power-up from external EEPROM; up to four configs, pin-selectable SPI or I2C processor Interface Numerically controlled oscillator mode Spread-spectrum modulation mode

CREATE AND SAMPLE YOUR CUSTOM ZL30244 HERE

The ZL30244 is a flexible, high-performance, clock multiplier/generator. From any input clock frequency 9.72MHz to 1250MHz this device can produce frequency-locked output frequencies from less than 1Hz to 1035MHz and as many as 6 differential or 12 CMOS output clock signals. The ZL30244 has output jitter of 160fs RMS (12kHz to 20MHz). Automatic self-configuration from external EEPROM allows clock signals to be available immediately after power-up or reset.

Additional Features

  • Two Independent APLL Channels
  • Four Input Clocks Per Channel: One crystal/CMOS input, Two differential/CMOS inputs, One single-ended/CMOS input. Clock selection by pin or register control
  • Any input frequency from 9.72MHz to 1250MHz (9.72MHz to 300MHz for CMOS)
  • Low-Jitter Fractional-N APLL and 3 Outputs Per Channel: Any output frequency from <1Hz to 1035MHz
  • High-resolution fractional frequency conversion with 0ppm error
  • Each output has independent dividers
  • Output jitter as low as 0.16ps RMS (12kHz-20MHz integration band)
  • Outputs are CML or 2xCMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL
  • In 2xCMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz)
  • Per-output supply pin with CMOS output voltages from 1.5V to 3.3V
  • Precise output alignment circuitry and per-output phase adjustment
  • Per-output enable/disable and glitch-less start/stop (stop high or low)
  • Automatic self-configuration at power-up from external EEPROM; up to four configs, pin-selectable
  • SPI or I2C processor Interface
  • Numerically controlled oscillator mode
  • Spread-spectrum modulation mode
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number ZL30244
Product Name Dual-Channel Any-to-Any Clock Generator IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TB-QC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-3BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1950 MHz
View Details
Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details