Low Skew Clock Driver, 89230 Series, 1 True Output(s), 0 Inverted Output(s)
Clock Divider IC 3.2GHz 1 16-UFQFN Exposed Pad, 16-MLF®
IC CLOCK DIVIDER 16QFN Product overview: SY89230UMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89230UMG can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 031661-SY89230UMG
Packaging: Tube/Rail
Type: Clock Divider
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: LVPECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (3x3)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 3.2GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC CLOCK DIVIDER 16QFN
IC CLOCK DIVIDER LVPECL 16-MLF
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SY89230UMG | 576-2964-5-ND | 728-SY89230UMG | 031661-SY89230UMG | SY89230UMG | SY89230UMG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89230UMG | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Driver | Clock Generator | Clock Generator | No; Clock Generator | Clock Generator | |
| Features / Standards | RoHS | Lead-Free | RoHS | |||
| Bus Interface | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | 1 | ||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Tube | Surface Mount; 16-MLF (3x3) | Surface Mount; Surface Mount |