Manufacturer: Microchip Technology
Win Source Part Number: 1104610-SY89429AJZ-T
Packaging: Reel - TR
Type: Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: PECL, Crystal
Output: PECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 3.135 V to 5.25 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Frequency Synthesizer IC 800MHz 1 28-LCC (J-Lead)
IC FREQ SYNTH 28PLCC Product overview: SY89429AJZ-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89429AJZ-TR can be used for catalog matching and distributor lookup.
IC SYNTHESIZER FREQ PROGR 28PLCC
IC SYNTHESIZER FREQ PROGR 28PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1104610-SY89429AJZ-TR | SY89429AJZ-TR-ND | 728-SY89429AJZ-TR | SY89429AJZ-TR | SY89429AJZ-TR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429AJZ-TR | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Frequency Synthesizer; Clock Generator | Clock Generator | |
| Bus Interface | ECL; PECL; PECL | PECL | PECL | ECL; PECL; PECL | |
| Package Type | Surface Mount; 28-PLCC (11.5x11.5) | Surface Mount; 28-LCC (J-Lead) | Tape & Reel (TR) | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts |