IC CLOCK GENERATOR 20SOIC Product overview: SY100S838ZC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S838ZC can be used for catalog matching and distributor lookup.
"Clock Generator IC 1GHz 1 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 935765-SY100S838ZC
Series: Precision Edge®
Operating Temperature Range: 0°C ~ 85°C
Features: Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SY100S838
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLOCK GEN 3.3V/5V 20-SOIC
Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)
IC CLOCK GEN 3.3V/5V 20-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SY100S838ZC | SY100S838ZC-ND | 935765-SY100S838ZC | SY100S838ZC | SY100S838ZC | SY100S838ZC |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S838ZC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock | Clock | Clock | Clock | ||
| Package Type | Bulk | Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" | Surface Mount; 20-SOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC |
| Supply Voltage | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 4.2 to 5.5 volts | ||
| Frequency | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |