Microchip Technology, Inc. Clock and Timing IC SY89312VMG-TR

Description
IC CLOCK GENERATOR 8MLF Product overview: SY89312VMG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89312VMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR 8MLF Product overview: SY89312VMG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89312VMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-SY89312VMG-TR
Clock and Timing IC 728-SY89312VMG-TR
IC CLOCK GENERATOR 8MLF Product overview: SY89312VMG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89312VMG-TR can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 8MLF Product overview: SY89312VMG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89312VMG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 576-3707-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
576-3707-6-ND
Clock Generators, PLLs, Frequency Synthesizers 576-3707-6-ND
Clock Generator IC 4GHz 1 8-VFDFN Exposed Pad, 8-MLF®

Clock Generator IC 4GHz 1 8-VFDFN Exposed Pad, 8-MLF®

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 576-3707-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
576-3707-1-ND
Clock Generators, PLLs, Frequency Synthesizers 576-3707-1-ND
Clock Generator IC 4GHz 1 8-VFDFN Exposed Pad, 8-MLF®

Clock Generator IC 4GHz 1 8-VFDFN Exposed Pad, 8-MLF®

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 576-3707-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
576-3707-2-ND
Clock Generators, PLLs, Frequency Synthesizers 576-3707-2-ND
Clock Generator IC 4GHz 1 8-VFDFN Exposed Pad, 8-MLF®

Clock Generator IC 4GHz 1 8-VFDFN Exposed Pad, 8-MLF®

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89312VMG-TR
795959-SY89312VMG-TR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89312VMG-TR 795959-SY89312VMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795959-SY89312VMG-TR Series: Precision Edge Packaging: Reel package Type: Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad, 8-MLF Frequency - Max: 4GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Input: ECL, PECL Output: ECL, PECL PLL: No Divider/Multiplier: Yes/No Family Name: SY89312 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MLF (2x2) Alternative Parts (Cross-Reference): CTS100LVEL33NG; CTS100LVEL32NG; MC100EL32MNR4G; MC10EP32MNR4G; Introduction Date: June 01, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795959-SY89312VMG-TR
Series: Precision Edge
Packaging: Reel package
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFDFN Exposed Pad, 8-MLF
Frequency - Max: 4GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Input: ECL, PECL
Output: ECL, PECL
PLL: No
Divider/Multiplier: Yes/No
Family Name: SY89312
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MLF (2x2)
Alternative Parts (Cross-Reference): CTS100LVEL33NG; CTS100LVEL32NG; MC100EL32MNR4G; MC10EP32MNR4G;
Introduction Date: June 01, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89312VMG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89312VMG-TR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SY89312VMG-TR
IC CLOCK GENERATOR 8MLF

IC CLOCK GENERATOR 8MLF

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - SY89312VMG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SY89312VMG-TR
Clock Generators, PLLs, Frequency Synthesizers SY89312VMG-TR
Clock Generator IC 4GHz 1 8-VFDFN Exposed Pad, 8-MLF®

Clock Generator IC 4GHz 1 8-VFDFN Exposed Pad, 8-MLF®

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89312VMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89312VMG-TR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89312VMG-TR
IC CLOCK GEN /2 PECL/ECL 8-MLF

IC CLOCK GEN /2 PECL/ECL 8-MLF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-SY89312VMG-TR 576-3707-6-ND 795959-SY89312VMG-TR SY89312VMG-TR SY89312VMG-TR SY89312VMG-TR
Product Name Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89312VMG-TR Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface ECL, PECL ECL; PECL ECL; PECL; ECL, PECL ECL; PECL; ECL, PECL ECL; PECL; ECL, PECL
Package Type Tape & Reel (TR) Surface Mount; 8-VFDFN Exposed Pad, 8-MLF® Surface Mount Surface Mount; 8-VFDFN Exposed Pad, 8-MLF® Surface Mount; Surface Mount
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Frequency 4000 MHz 4000 MHz 4000 MHz 4000 MHz 4000 MHz 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clocks and timing solutions - CYPRESS™ Clock generators - CY22392FXCT - CY22392FXCT - Infineon Technologies AG
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type PG-TSSOP-16
View Details
5 suppliers
Clock and Timing IC - 728-CDCE813QPWRDN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Features / Standards RoHS
View Details
2 suppliers