The SY89538LHG TR is a programmable clock synthesizer and fanout buffer designed for precision clock generation in enterprise routers, switches, and multiprocessor server applications. It operates with a power supply of 3.3V ±10% and supports output frequencies ranging from 29.375MHz to 756MHz, making it suitable for high-performance timing requirements. This device features five independently programmable output banks, including four differential LVPECL and one differential LVDS output bank. It incorporates a zero-delay capability and a unique input MUX that minimizes crosstalk between reference and crystal sources. The device guarantees low jitter performance, with total jitter less than 150ps and cycle-to-cycle jitter as low as 6ps when using a crystal input. The SY89538LHG TR is housed in a 64-pin EPAD-TQFP package and is rated for operation over an industrial temperature range of -40°C to +85°C. Its integration of multiple functions into a single IC reduces board space and power consumption while enhancing system-level timing accuracy.
Product overview: SY89538LHG TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89538LHG TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1269710-SY89538LHG TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Type: Clock Synthesizer/Fanout Buffer
Package: Tape & Reel (TR)
Frequency - Max: 756MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: CMOS, HSTL, LVDS, LVPECL, LVTTL, SSTL, Crystal
Output: LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89538LHG TR,SY89538LHGTR
Base Product Number: SY89538
Product Status: Obsolete
IC SYNTHESIZR LVPECL/LVDS 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-SY89538LHG TR | 1269710-SY89538LHG TR | SY89538LHG TR |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | |
| Package Type | Tape & Reel (TR) | Surface Mount; 64-TQFP Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts |