IC 177.5MHz 1 64-BGA
Manufacturer: Microchip Technology
Win Source Part Number: 904267-ZL30159GGG2
Operating Temperature Range: -40°C ~ 85°C
Features: IC 177.5MHz 64-BGA
Package: 64-BGA
Package: Tray
Mounting: Surface Mount
Family Name: ZL30159
Categories: Integrated Circuits (ICs)
Case / Package: 64-LBGA (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLK RATE CONVERTER 64FBGA Product overview: ZL30159GGG2 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ZL30159GGG2 can be used for catalog matching and distributor lookup.
IC CLK RATE CONVERTER 64FBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks |
| Product Number | ZL30159GGG2-ND | 904267-ZL30159GGG2 | 728-ZL30159GGG2 | ZL30159GGG2 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ZL30159GGG2 | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVCMOS | LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; 64-BGA | Surface Mount; 64-LBGA (9x9) | Tray | |
| Supply Voltage | 1.8 to 3.3 volts | 1.8 to 3.3 volts | ? to 1.8 volts |