Manufacturer: Microchip Technology
Win Source Part Number: 111234-SY89420VJC
Packaging: Tube/Rail
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: PECL, TTL
Output: PECL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 3.135 V to 5.25 V
Maximum Input Frequency: 1.12GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC PHASE LOCK LOOP 5/3.3V 28PLCC Product overview: SY89420VJC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89420VJC can be used for catalog matching and distributor lookup.
IC PHASE LOCK LOOP 5/3.3V 28PLCC
Phase Lock Loop (PLL) IC 1.12GHz 1 28-LCC (J-Lead)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | 111234-SY89420VJC | 728-SY89420VJC | SY89420VJC | SY89420VJC |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89420VJC | 3.3V Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | ||
| Bus Interface | ECL; PECL; PECL | PECL | ECL; PECL; PECL | |
| Package Type | Surface Mount; 28-PLCC (11.5x11.5) | Tube/Rail | Surface Mount; Surface Mount | Surface Mount; 28-LCC (J-Lead) |
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts |