Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89610LMG

Description
Win Source Part Number: 1269678-SY89610LMG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Frequency Synthesizer Package: Tube Frequency - Max: 694MHz Number of Circuits: 1 Standard Package: 60 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: CML PLL: Yes Divider/Multiplier: Yes/Yes Voltage - Supply: 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3088-5 Base Product Number: SY89610 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1269678-SY89610LMG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Frequency Synthesizer Package: Tube Frequency - Max: 694MHz Number of Circuits: 1 Standard Package: 60 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: CML PLL: Yes Divider/Multiplier: Yes/Yes Voltage - Supply: 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3088-5 Base Product Number: SY89610 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269678-SY89610LMG
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269678-SY89610LMG
Win Source Part Number: 1269678-SY89610LMG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Frequency Synthesizer Package: Tube Frequency - Max: 694MHz Number of Circuits: 1 Standard Package: 60 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: CML PLL: Yes Divider/Multiplier: Yes/Yes Voltage - Supply: 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3088-5 Base Product Number: SY89610 Product Status: Obsolete

Win Source Part Number: 1269678-SY89610LMG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Type: Frequency Synthesizer
Package: Tube
Frequency - Max: 694MHz
Number of Circuits: 1
Standard Package: 60
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: CML
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-3088-5
Base Product Number: SY89610
Product Status: Obsolete

Buy Now Datasheet
Clock and Timing IC - 728-SY89610LMG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SY89610LMG
Clock and Timing IC 728-SY89610LMG
Product overview: SY89610LMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89610LMG can be used for catalog matching and distributor lookup.

Product overview: SY89610LMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89610LMG can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89610LMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89610LMG
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89610LMG
IC SYNTHESIZER PREC FREQ 32-MLF

IC SYNTHESIZER PREC FREQ 32-MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1269678-SY89610LMG 728-SY89610LMG SY89610LMG
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface CML CML
Package Type Surface Mount; 32-VFQFN Exposed Pad Tube Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data