IC CLK/FREQ SYNTH 44MLF Product overview: SY89537LMH from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89537LMH can be used for catalog matching and distributor lookup.
Clock/Frequency Synthesizer IC 756MHz 1 44-VFQFN Exposed Pad, 44-MLF®
Win Source Part Number: 1269679-SY89537LMH
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Type: Clock/Frequency Synthesizer
Package: Tube
Frequency - Max: 756MHz
Number of Circuits: 1
Standard Package: 260
Mounting: SMD (SMT)
Input: CMOS, HSTL, LVDS, LVPECL, LVTTL, SSTL, Crystal
Output: LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 44-VFQFN Exposed Pad, 44-MLF®
Supplier Device Package: 44-MLF® (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY89537
Product Status: Obsolete
IC SYNTHESIZR LVPECL/LVDS 44-MLF
IC SYNTHESIZR LVPECL/LVDS 44-MLF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SY89537LMH | SY89537LMH-ND | 1269679-SY89537LMH | SY89537LMH | SY89537LMH |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVDS, LVPECL | LVPECL; LVDS | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | |
| Package Type | Bulk | Surface Mount; 44-VFQFN Exposed Pad, 44-MLF® | Surface Mount; 44-VFQFN Exposed Pad, 44-MLF® | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts | |
| Frequency | 756 MHz | 756 MHz | 756 MHz | 756 MHz | 756 MHz |