Win Source Part Number: 1269707-SY89426JY-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Type: Clock/Frequency Synthesizer
Package: Tape & Reel (TR)
Frequency - Max: 622.08MHz
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Input: TTL
Output: PECL, TTL
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89426JY TR,SY89426JY TR,SY89426JYTR,SY894
Base Product Number: SY89426
Product Status: Obsolete
IC CLK/FREQ SYNTH 28PLCC Product overview: SY89426JY-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89426JY-TR can be used for catalog matching and distributor lookup.
Clock/Frequency Synthesizer IC 622.08MHz 1 28-LCC (J-Lead)
IC SYNTHESIZER CLK SONET 28-PLCC
IC SYNTHESIZER CLK SONET 28-PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1269707-SY89426JY-TR | 728-SY89426JY-TR | SY89426JY-TR-ND | SY89426JY-TR | SY89426JY-TR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock/Frequency Synthesizer; Clock Generator | |
| Bus Interface | ECL; PECL; TTL; PECL, TTL | PECL, TTL | PECL | ECL; PECL; TTL; PECL, TTL | |
| Package Type | Surface Mount; 28-LCC (J-Lead) | Tape & Reel (TR) | Surface Mount; 28-LCC (J-Lead) | Surface Mount; Surface Mount | |
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts |