IC JITTER ATTENUATOR 3I/O 32QFN Product overview: ZL30252LDF1 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ZL30252LDF1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1117283-ZL30252LDF1
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel (TR)
Frequency - Max: 1.035GHz
Number of Circuits: 1
Standard Package: 4,000
Mounting: SMD (SMT)
Input: CML, CMOS, Crystal
Output: CML, CMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Voltage - Supply: 1.71V ~ 3.465V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: ZL30252
IC 1.035GHz 1 32-VFQFN Exposed Pad
IC JITTER ATTENUATOR 3I/O 32QFN
IC JITTER ATTENUATOR 3I/O 32QFN
IC JITTER ATTENUATOR 3I/O 32QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-ZL30252LDF1 | 1117283-ZL30252LDF1 | ZL30252LDF1-ND | ZL30252LDF1 | ZL30252LDF1 | ZL30252LDF1 |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, CMOS | CMOS; CML, CMOS | CMOS; CML | CML, CMOS | 1 | |
| Package Type | Tape & Reel (TR) | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | ||
| Frequency | 1035 MHz | 1035 MHz | 1035 MHz | 1035 MHz | 1035 MHz |