Microchip Technology, Inc. 3.3V 33MHz 500MHz Clock and Timing IC SY89534LHC

Description
3.3V, PRECISION, 33MHz to 500MHz PROGRAMMABLE LVPECL AND LVDS BUS CLOCK SYNTHESIZER | IC SYNTHESIZR LVPECL/LVDS 64TQFP Product overview: SY89534LHC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 33MHz, 500MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 33MHz, 500MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89534LHC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V, PRECISION, 33MHz to 500MHz PROGRAMMABLE LVPECL AND LVDS BUS CLOCK SYNTHESIZER | IC SYNTHESIZR LVPECL/LVDS 64TQFP Product overview: SY89534LHC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 33MHz, 500MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 33MHz, 500MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89534LHC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 33MHz 500MHz Clock and Timing IC - 728-SY89534LHC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 33MHz 500MHz Clock and Timing IC
728-SY89534LHC
3.3V 33MHz 500MHz Clock and Timing IC 728-SY89534LHC
3.3V, PRECISION, 33MHz to 500MHz PROGRAMMABLE LVPECL AND LVDS BUS CLOCK SYNTHESIZER | IC SYNTHESIZR LVPECL/LVDS 64TQFP Product overview: SY89534LHC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 33MHz, 500MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 33MHz, 500MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89534LHC can be used for catalog matching and distributor lookup.

3.3V, PRECISION, 33MHz to 500MHz PROGRAMMABLE LVPECL AND LVDS BUS CLOCK SYNTHESIZER | IC SYNTHESIZR LVPECL/LVDS 64TQFP Product overview: SY89534LHC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 33MHz, 500MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 33MHz, 500MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89534LHC can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89534LHC
1263171-SY89534LHC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89534LHC 1263171-SY89534LHC
Manufacturer: Microchip Technology Win Source Part Number: 1263171-SY89534LHC Packaging: Tray Type: Clock/Frequency Synthesizer Mounting Style: SMD Frequency - Max: 500MHz Input: CMOS, HSTL, LVDS, LVPECL, LVTTL, SSTL Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 64-EP-TQFP Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: SY89534 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263171-SY89534LHC
Packaging: Tray
Type: Clock/Frequency Synthesizer
Mounting Style: SMD
Frequency - Max: 500MHz
Input: CMOS, HSTL, LVDS, LVPECL, LVTTL, SSTL
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 64-EP-TQFP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: SY89534
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89534LHC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89534LHC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89534LHC
IC SYNTHESIZR LVPECL/LVDS 64TQFP

IC SYNTHESIZR LVPECL/LVDS 64TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-SY89534LHC 1263171-SY89534LHC SY89534LHC
Product Name 3.3V 33MHz 500MHz Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89534LHC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Tray Surface Mount Surface Mount; Surface Mount
Frequency 500 MHz 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data