Ethernet, SONET/SDH, ATM OC-3 Clock and Data Recovery (CDR), Multiplexer IC 155Mbps 1 Output 32-TQFP-EP (7x7)
IC CLK DATA REC SDH 155MBPS
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SY69753ALHG-TR-ND | SY69753ALHG-TR |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | PECL | |
| Package Type | Surface Mount; 32-TQFP Exposed Pad | Surface Mount; Surface Mount |