"Phase Frequency Detector IC 2GHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC FREQUENCY DETECTOR 8SOIC Product overview: SY100EP140LZG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EP140LZG can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1262857-SY100EP140LZ
Packaging: Tube
Type: Phase Frequency Detector
Mounting Style: SMD
Frequency - Max: 2GHz
Input: LVECL, LVPECL
Output: LVECL, LVPECL
PLL: No
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: SY100EP140
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
IC FREQUENCY DETECTOR 3.3V 8SOIC
IC FREQUENCY DETECTOR 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 576-1991-5-ND | 728-SY100EP140LZG | 1262857-SY100EP140LZG | SY100EP140LZG | SY100EP140LZG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EP140LZG | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Phase Frequency Detector; Clock Generator | Clock Generator | Clock Generator | Phase Frequency Detector; Clock Generator | |
| Bus Interface | LVPECL | LVECL, LVPECL | ECL; PECL; LVPECL; LVECL, LVPECL | ECL; PECL; LVPECL; LVECL, LVPECL | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | Surface Mount | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |