Manufacturer: Microchip Technology
Win Source Part Number: 047462-SY89312VMITR
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
PLL: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MLF (2x2)
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 4GHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC CLOCK GEN /2 3.3V/5V 8-MLF Product overview: SY89312VMITR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 5V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89312VMITR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 047462-SY89312VMITR | 728-SY89312VMITR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89312VMITR | 3.3V 5V Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | ECL; PECL; ECL, PECL | ECL, PECL |
| Package Type | Surface Mount; 8-MLF (2x2) | Reel - TR |