Microchip Technology, Inc. Clock and Timing IC ZL30267LDG1

Description
IC CLOCK MULTIPLIER 56QFN Product overview: ZL30267LDG1 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ZL30267LDG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK MULTIPLIER 56QFN Product overview: ZL30267LDG1 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ZL30267LDG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-ZL30267LDG1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-ZL30267LDG1
Clock and Timing IC 728-ZL30267LDG1
IC CLOCK MULTIPLIER 56QFN Product overview: ZL30267LDG1 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ZL30267LDG1 can be used for catalog matching and distributor lookup.

IC CLOCK MULTIPLIER 56QFN Product overview: ZL30267LDG1 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ZL30267LDG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1019360-ZL30267LDG1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1019360-ZL30267LDG1
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1019360-ZL30267LDG1
Win Source Part Number: 1019360-ZL30267LDG1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Multiplier, Frequency Synthesizer Package: Tray Frequency - Max: 156.255MHz Number of Circuits: 1 Standard Package: 260 Mounting: SMD (SMT) Input: CMOS, Crystal Output: CMOS, HCSL, HSTL, LVDS, LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.465V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ZL30267

Win Source Part Number: 1019360-ZL30267LDG1
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Multiplier, Frequency Synthesizer
Package: Tray
Frequency - Max: 156.255MHz
Number of Circuits: 1
Standard Package: 260
Mounting: SMD (SMT)
Input: CMOS, Crystal
Output: CMOS, HCSL, HSTL, LVDS, LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.465V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: ZL30267

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ZL30267LDG1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ZL30267LDG1
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ZL30267LDG1
IC CLOCK GENERATOR 4:10 56-QFN

IC CLOCK GENERATOR 4:10 56-QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - ZL30267LDG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
ZL30267LDG1
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers ZL30267LDG1
IC CLOCK MULTIPLIER 56QFN

IC CLOCK MULTIPLIER 56QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-ZL30267LDG1 1019360-ZL30267LDG1 ZL30267LDG1 ZL30267LDG1
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS, HCSL, HSTL, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; HSTL; LVDS; CMOS, HCSL, HSTL, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CMOS, HCSL, HSTL, LVDS, LVPECL
Package Type Tray Surface Mount; 56-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.46 volts 1.71 to 3.46 volts 1.71 to 3.46 volts
Frequency 1250 MHz 156 MHz 156 MHz 156 MHz
Unlock Full Specs
to access all available technical data