Microchip Technology, Inc. Dual-Channel Any-to-Any Clock Generator IC ZL30245

Description
CREATE AND SAMPLE YOUR CUSTOM ZL30245 HERE The ZL30245 is a flexible, high-performance, clock multiplier/generator . From any input clock frequency 9.72MHz to 1250MHz this device can produce frequency-locked output frequencies from less than 1Hz to 1035MHz and as many as 6 differential or 12 CMOS output clock signals. The ZL30245 has output jitter of 160fs RMS (12kHz to 20MHz). Automatic self-configuration from internal EEPROM allows clock signals to be available immediately after power-up or reset. Additional Features Two Independent APLL Channels Four Input Clocks Per Channel: One crystal/CMOS input, Two differential/CMOS inputs, One single-ended/CMOS input Any input frequency from 9.72MHz to 1250MHz (9.72MHz to 300MHz for CMOS) Clock selection by pin or register control Low-Jitter Fractional-N APLL and 3 Outputs Per Channel Any output frequency from <1Hz to 1035MHz High-resolution fractional frequency conversion with 0ppm error Each output has independent dividers Output jitter as low as 0.16ps RMS (12kHz-20MHz integration band) Outputs are CML or 2xCMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL In 2xCMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz) Per-output supply pin with CMOS output voltages from 1.5V to 3.3V Precise output alignment circuitry and per-output phase adjustment Per-output enable/disable and glitch-less start/stop (stop high or low) Automatic self-configuration at power-up from internal EEPROM; up to four configs, pin-selectable SPI or I2C processor Interface Numerically controlled oscillator mode Spread-spectrum modulation mode
Datasheet
Description
CREATE AND SAMPLE YOUR CUSTOM ZL30245 HERE The ZL30245 is a flexible, high-performance, clock multiplier/generator . From any input clock frequency 9.72MHz to 1250MHz this device can produce frequency-locked output frequencies from less than 1Hz to 1035MHz and as many as 6 differential or 12 CMOS output clock signals. The ZL30245 has output jitter of 160fs RMS (12kHz to 20MHz). Automatic self-configuration from internal EEPROM allows clock signals to be available immediately after power-up or reset. Additional Features Two Independent APLL Channels Four Input Clocks Per Channel: One crystal/CMOS input, Two differential/CMOS inputs, One single-ended/CMOS input Any input frequency from 9.72MHz to 1250MHz (9.72MHz to 300MHz for CMOS) Clock selection by pin or register control Low-Jitter Fractional-N APLL and 3 Outputs Per Channel Any output frequency from <1Hz to 1035MHz High-resolution fractional frequency conversion with 0ppm error Each output has independent dividers Output jitter as low as 0.16ps RMS (12kHz-20MHz integration band) Outputs are CML or 2xCMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL In 2xCMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz) Per-output supply pin with CMOS output voltages from 1.5V to 3.3V Precise output alignment circuitry and per-output phase adjustment Per-output enable/disable and glitch-less start/stop (stop high or low) Automatic self-configuration at power-up from internal EEPROM; up to four configs, pin-selectable SPI or I2C processor Interface Numerically controlled oscillator mode Spread-spectrum modulation mode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Channel Any-to-Any Clock Generator IC - ZL30245 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual-Channel Any-to-Any Clock Generator IC
ZL30245
Dual-Channel Any-to-Any Clock Generator IC ZL30245
CREATE AND SAMPLE YOUR CUSTOM ZL30245 HERE The ZL30245 is a flexible, high-performance, clock multiplier/generator . From any input clock frequency 9.72MHz to 1250MHz this device can produce frequency-locked output frequencies from less than 1Hz to 1035MHz and as many as 6 differential or 12 CMOS output clock signals. The ZL30245 has output jitter of 160fs RMS (12kHz to 20MHz). Automatic self-configuration from internal EEPROM allows clock signals to be available immediately after power-up or reset. Additional Features Two Independent APLL Channels Four Input Clocks Per Channel: One crystal/CMOS input, Two differential/CMOS inputs, One single-ended/CMOS input Any input frequency from 9.72MHz to 1250MHz (9.72MHz to 300MHz for CMOS) Clock selection by pin or register control Low-Jitter Fractional-N APLL and 3 Outputs Per Channel Any output frequency from <1Hz to 1035MHz High-resolution fractional frequency conversion with 0ppm error Each output has independent dividers Output jitter as low as 0.16ps RMS (12kHz-20MHz integration band) Outputs are CML or 2xCMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL In 2xCMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz) Per-output supply pin with CMOS output voltages from 1.5V to 3.3V Precise output alignment circuitry and per-output phase adjustment Per-output enable/disable and glitch-less start/stop (stop high or low) Automatic self-configuration at power-up from internal EEPROM; up to four configs, pin-selectable SPI or I2C processor Interface Numerically controlled oscillator mode Spread-spectrum modulation mode

CREATE AND SAMPLE YOUR CUSTOM ZL30245 HERE

The ZL30245 is a flexible, high-performance, clock multiplier/generator. From any input clock frequency 9.72MHz to 1250MHz this device can produce frequency-locked output frequencies from less than 1Hz to 1035MHz and as many as 6 differential or 12 CMOS output clock signals. The ZL30245 has output jitter of 160fs RMS (12kHz to 20MHz). Automatic self-configuration from internal EEPROM allows clock signals to be available immediately after power-up or reset.

Additional Features

  • Two Independent APLL Channels
  • Four Input Clocks Per Channel: One crystal/CMOS input, Two differential/CMOS inputs, One single-ended/CMOS input
  • Any input frequency from 9.72MHz to 1250MHz (9.72MHz to 300MHz for CMOS)
  • Clock selection by pin or register control
  • Low-Jitter Fractional-N APLL and 3 Outputs Per Channel
  • Any output frequency from <1Hz to 1035MHz
  • High-resolution fractional frequency conversion with 0ppm error
  • Each output has independent dividers
  • Output jitter as low as 0.16ps RMS (12kHz-20MHz integration band)
  • Outputs are CML or 2xCMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL
  • In 2xCMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz)
  • Per-output supply pin with CMOS output voltages from 1.5V to 3.3V
  • Precise output alignment circuitry and per-output phase adjustment
  • Per-output enable/disable and glitch-less start/stop (stop high or low)
  • Automatic self-configuration at power-up from internal EEPROM; up to four configs, pin-selectable
  • SPI or I2C processor Interface
  • Numerically controlled oscillator mode
  • Spread-spectrum modulation mode
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number ZL30245
Product Name Dual-Channel Any-to-Any Clock Generator IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI5332AC08964-GM1-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details