IC CLK DATA REC SDH 175MBPS Product overview: SY87700VZH from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SY87700VZH can be used for catalog matching and distributor lookup.
Ethernet, SONET/SDH, ATM applications Clock and Data Recovery (CDR), Multiplexer IC 175Mbps 1 Output 28-SOIC
IC CLK DATA REC SDH 175MBPS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 763-SY87700VZH | 576-3338-5-ND | SY87700VZH |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | PECL | PECL | |
| Package Type | Tube | Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3.15 to 5.25 volts | 3.15 to 5.25 volts |