The SY89429VZC is a programmable frequency synthesizer designed for applications requiring precise clock generation. It operates with a power supply of either 3.3V or 5V and supports output frequencies ranging from 25MHz to 400MHz with differential PECL outputs. The device features a low output jitter of 50ps peak-to-peak and minimal frequency overshoot, making it suitable for high-performance computing and advanced communication systems. This synthesizer utilizes a synthesized architecture and offers both serial and parallel interfaces for configuration. It includes an internal quartz reference oscillator driven by an external quartz crystal, allowing for flexible frequency division options of the VCO frequency by factors of 2, 4, 8, or 16. The SY89429VZC is available in 28-pin PLCC and SOIC packages, facilitating integration into various designs. Its applications include workstations, graphics pixel clocks, and other processor-based systems.
IC FREQ SYNTH 28SOIC Product overview: SY89429VZC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY89429VZC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 132627-SY89429VZC
Packaging: Tube/Rail
Type: Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: PECL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 75°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 3.135 V to 5.25 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
"Frequency Synthesizer IC 800MHz 1 28-SOIC (0.295"", 7.50mm Width)"
IC SYNTHESIZER FREQ PROGR 28SOIC
IC SYNTHESIZER FREQ PROGR 28SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SY89429VZC | 132627-SY89429VZC | SY89429VZC-ND | SY89429VZC | SY89429VZC |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89429VZC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | PECL | ECL; PECL; PECL | PECL | ECL; PECL; PECL | |
| Package Type | Bulk | Surface Mount; 28-SOIC | Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts |