Microchip Technology, Inc. 4-In, 3-Out Any-Any CML/CMOS Clock Generator ZL30250

Description
CREATE AND SAMPLE YOUR CUSTOM ZL30250 HERE The ZL30250 is a flexible, high-performance, clock multiplier/generator . From any input clock frequency 9.72MHz to 1250MHz this device can produce frequency-locked output frequencies from 1Hz to 1035MHz and as many as 3 differential or 6 CMOS output clock signals. The ZL30250 has output jitter of 160fs RMS (12kHz to 20MHz). Automatic self-configuration from external EEPROM allows clock signals to be available immediately after power-up or reset. Additional Features Four Input Clocks: One crystal/CMOS input, Two differential/CMOS inputs, One single-ended/CMOS input Any input frequency from 9.72MHz to 1250MHz 9.72MHz to 300MHz for CMOS) Clock selection by pin or register control Low-Jitter Fractional-N APLL and 3 Outputs, any output frequency from <1Hz to 1035MHz High-resolution fractional frequency conversion with 0ppm error Easy-to-configure, encapsulated design requires no external VCXO or loop filter components Each output has independent dividers Output jitter as low as 0.16ps RMS (12kHz-20MHz integration band) Outputs are CML or 2xCMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL In 2xCMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz) Per-output supply pin with CMOS output voltages from 1.5V to 3.3V Precise output alignment circuitry and per-output phase adjustment Per-output enable/disable and glitch-less start/stop (stop high or low) Automatic self-configuration at power-up from external EEPROM; up to four configs, pin-selectable SPI or I2C processor Interface Numerically controlled oscillator mode Spread-spectrum modulation mode
Datasheet
Description
CREATE AND SAMPLE YOUR CUSTOM ZL30250 HERE The ZL30250 is a flexible, high-performance, clock multiplier/generator . From any input clock frequency 9.72MHz to 1250MHz this device can produce frequency-locked output frequencies from 1Hz to 1035MHz and as many as 3 differential or 6 CMOS output clock signals. The ZL30250 has output jitter of 160fs RMS (12kHz to 20MHz). Automatic self-configuration from external EEPROM allows clock signals to be available immediately after power-up or reset. Additional Features Four Input Clocks: One crystal/CMOS input, Two differential/CMOS inputs, One single-ended/CMOS input Any input frequency from 9.72MHz to 1250MHz 9.72MHz to 300MHz for CMOS) Clock selection by pin or register control Low-Jitter Fractional-N APLL and 3 Outputs, any output frequency from <1Hz to 1035MHz High-resolution fractional frequency conversion with 0ppm error Easy-to-configure, encapsulated design requires no external VCXO or loop filter components Each output has independent dividers Output jitter as low as 0.16ps RMS (12kHz-20MHz integration band) Outputs are CML or 2xCMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL In 2xCMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz) Per-output supply pin with CMOS output voltages from 1.5V to 3.3V Precise output alignment circuitry and per-output phase adjustment Per-output enable/disable and glitch-less start/stop (stop high or low) Automatic self-configuration at power-up from external EEPROM; up to four configs, pin-selectable SPI or I2C processor Interface Numerically controlled oscillator mode Spread-spectrum modulation mode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-In, 3-Out Any-Any CML/CMOS Clock Generator - ZL30250 - Microchip Technology, Inc.
Chandler, AZ, United States
4-In, 3-Out Any-Any CML/CMOS Clock Generator
ZL30250
4-In, 3-Out Any-Any CML/CMOS Clock Generator ZL30250
CREATE AND SAMPLE YOUR CUSTOM ZL30250 HERE The ZL30250 is a flexible, high-performance, clock multiplier/generator . From any input clock frequency 9.72MHz to 1250MHz this device can produce frequency-locked output frequencies from 1Hz to 1035MHz and as many as 3 differential or 6 CMOS output clock signals. The ZL30250 has output jitter of 160fs RMS (12kHz to 20MHz). Automatic self-configuration from external EEPROM allows clock signals to be available immediately after power-up or reset. Additional Features Four Input Clocks: One crystal/CMOS input, Two differential/CMOS inputs, One single-ended/CMOS input Any input frequency from 9.72MHz to 1250MHz 9.72MHz to 300MHz for CMOS) Clock selection by pin or register control Low-Jitter Fractional-N APLL and 3 Outputs, any output frequency from <1Hz to 1035MHz High-resolution fractional frequency conversion with 0ppm error Easy-to-configure, encapsulated design requires no external VCXO or loop filter components Each output has independent dividers Output jitter as low as 0.16ps RMS (12kHz-20MHz integration band) Outputs are CML or 2xCMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL In 2xCMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz) Per-output supply pin with CMOS output voltages from 1.5V to 3.3V Precise output alignment circuitry and per-output phase adjustment Per-output enable/disable and glitch-less start/stop (stop high or low) Automatic self-configuration at power-up from external EEPROM; up to four configs, pin-selectable SPI or I2C processor Interface Numerically controlled oscillator mode Spread-spectrum modulation mode

CREATE AND SAMPLE YOUR CUSTOM ZL30250 HERE

The ZL30250 is a flexible, high-performance, clock multiplier/generator. From any input clock frequency 9.72MHz to 1250MHz this device can produce frequency-locked output frequencies from 1Hz to 1035MHz and as many as 3 differential or 6 CMOS output clock signals. The ZL30250 has output jitter of 160fs RMS (12kHz to 20MHz). Automatic self-configuration from external EEPROM allows clock signals to be available immediately after power-up or reset.

Additional Features

  • Four Input Clocks: One crystal/CMOS input, Two differential/CMOS inputs, One single-ended/CMOS input
  • Any input frequency from 9.72MHz to 1250MHz 9.72MHz to 300MHz for CMOS)
  • Clock selection by pin or register control
  • Low-Jitter Fractional-N APLL and 3 Outputs, any output frequency from <1Hz to 1035MHz
  • High-resolution fractional frequency conversion with 0ppm error
  • Easy-to-configure, encapsulated design requires no external VCXO or loop filter components
  • Each output has independent dividers
  • Output jitter as low as 0.16ps RMS (12kHz-20MHz integration band)
  • Outputs are CML or 2xCMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL
  • In 2xCMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz)
  • Per-output supply pin with CMOS output voltages from 1.5V to 3.3V
  • Precise output alignment circuitry and per-output phase adjustment
  • Per-output enable/disable and glitch-less start/stop (stop high or low)
  • Automatic self-configuration at power-up from external EEPROM; up to four configs, pin-selectable
  • SPI or I2C processor Interface
  • Numerically controlled oscillator mode
  • Spread-spectrum modulation mode
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number ZL30250
Product Name 4-In, 3-Out Any-Any CML/CMOS Clock Generator
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09664-GM3-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details