Microchip Technology, Inc. Clock Generators, PLLs, Frequency Synthesizers ZL30251LDF1

Description
IC 1.035GHz 1 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC 1.035GHz 1 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - ZL30251LDF1-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
ZL30251LDF1-ND
Clock Generators, PLLs, Frequency Synthesizers ZL30251LDF1-ND
IC 1.035GHz 1 32-VFQFN Exposed Pad

IC 1.035GHz 1 32-VFQFN Exposed Pad

Buy Now Datasheet
QFN Clock and Timing IC - 728-ZL30251LDF1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Clock and Timing IC
728-ZL30251LDF1
QFN Clock and Timing IC 728-ZL30251LDF1
IC CLK GEN QFN Product overview: ZL30251LDF1 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ZL30251LDF1 can be used for catalog matching and distributor lookup.

IC CLK GEN QFN Product overview: ZL30251LDF1 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ZL30251LDF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ZL30251LDF1 - 847618-ZL30251LDF1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ZL30251LDF1
847618-ZL30251LDF1
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ZL30251LDF1 847618-ZL30251LDF1
Manufacturer: Microchip Technology Win Source Part Number: 847618-ZL30251LDF1 Features: IC 1 Package: Reel - TR Family Name: ZL30251 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 847618-ZL30251LDF1
Features: IC 1
Package: Reel - TR
Family Name: ZL30251
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - ZL30251LDF1 - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
ZL30251LDF1
Clock Generators, PLLs, Frequency Synthesizers ZL30251LDF1
IC CLK GEN QFN

IC CLK GEN QFN

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ZL30251LDF1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ZL30251LDF1
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ZL30251LDF1
IC CLK GEN QFN

IC CLK GEN QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - ZL30251LDF1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
ZL30251LDF1
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers ZL30251LDF1
IC CLK GEN QFN

IC CLK GEN QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number ZL30251LDF1-ND 728-ZL30251LDF1 847618-ZL30251LDF1 ZL30251LDF1 ZL30251LDF1 ZL30251LDF1
Product Name Clock Generators, PLLs, Frequency Synthesizers QFN Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ZL30251LDF1 Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator Yes with Bypass; Clock Generator
Bus Interface CMOS; CML CML, CMOS CML, CMOS 1
Package Type Surface Mount; 32-VFQFN Exposed Pad Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.46 volts 1.71 to 3.46 volts 1.71 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 74LVCH16244AX4PA - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1265401-SI5332AD08815-GM1 - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad
View Details
4 suppliers
3.3V 125MHz TSSOP Clock and Timing IC - 728-CDC2509PWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape and Reel
Frequency 125 MHz
Operating Temperature 0.0 C (32 F)
View Details
4 suppliers
Clocks and timing solutions - CYPRESS™ Clock generators - CY22393FXIT - CY22393FXIT - Infineon Technologies AG
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type PG-TSSOP-16
View Details
6 suppliers