Microchip Technology, Inc. Clock and Timing IC SY100EL38LZI-TR

Description
Product overview: SY100EL38LZI-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EL38LZI-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: SY100EL38LZI-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EL38LZI-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-SY100EL38LZI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SY100EL38LZI-TR
Clock and Timing IC 728-SY100EL38LZI-TR
Product overview: SY100EL38LZI-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EL38LZI-TR can be used for catalog matching and distributor lookup.

Product overview: SY100EL38LZI-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100EL38LZI-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1269742-SY100EL38LZI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269742-SY100EL38LZI-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269742-SY100EL38LZI-TR
Win Source Part Number: 1269742-SY100EL38LZI -TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: 100EL, Precision Edge® Type: Clock Generator Package: Tape & Reel (TR) Frequency - Max: 1GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: ECL, PECL Output: Clock PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.8V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EL38LZI TR,SY100EL38LZI TR,SY100EL38LZITR,SY 100EL38LZITR Base Product Number: SY100EL38 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269742-SY100EL38LZI-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: 100EL, Precision Edge®
Type: Clock Generator
Package: Tape & Reel (TR)
Frequency - Max: 1GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: ECL, PECL
Output: Clock
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.8V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EL38LZI TR,SY100EL38LZI TR,SY100EL38LZITR,SY100EL38LZITR
Base Product Number: SY100EL38
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SY100EL38LZI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SY100EL38LZI-TR
Clock Generators, PLLs, Frequency Synthesizers SY100EL38LZI-TR
Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)

Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100EL38LZI-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY100EL38LZI-TR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY100EL38LZI-TR
IC CLK GEN /2 /4/6 5/3.3V 20SOIC

IC CLK GEN /2 /4/6 5/3.3V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-SY100EL38LZI-TR 1269742-SY100EL38LZI-TR SY100EL38LZI-TR SY100EL38LZI-TR
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface Clock Clock Clock
Package Type Tape & Reel (TR) Surface Mount; 20-SOIC (0.295", 7.50mm Width) Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) Surface Mount; Surface Mount
Supply Voltage 3 to 3.8 volts 3 to 3.8 volts 3 to 3.8 volts
Frequency 1000 MHz 1000 MHz 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data